Product Overview: 74LV244D from NXP
The 74LV244D is a robust, low-voltage octal buffer/line driver with 3-state outputs designed by NXP Semiconductors. This integrated circuit (IC) is part of NXP's LV family, which operates at a lower voltage range, making it suitable for interfacing with 3.3V logic levels while maintaining compatibility with 5V systems. The 74LV244D is optimized for low-voltage applications that require a high drive capability.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Voltage Range: 1.0V to 5.5V, allowing for interfacing with various logic levels.
- Drive Capability: Capable of driving heavily loaded outputs with minimal power consumption.
- Pin Configuration: Comes in a standard 20-pin SOIC package, which is suitable for surface-mount technology (SMT).
- High Noise Immunity: Features a balanced propagation delay and transition times for improved noise immunity.
- Temperature Range: Operates over a broad temperature range, making it ideal for industrial applications.
Applications
The 74LV244D is a versatile IC that can be used in a wide range of applications. It is particularly useful in systems where buffering of data lines is required to increase drive strength or to isolate inputs from outputs to prevent back-driving. Common applications include:
- Memory address drivers
- Data transmission lines for bus-oriented systems
- Input/output port expansion
- Supporting high-speed data paths
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the 74LV244D is no exception. This product is manufactured with high standards to ensure consistent performance and longevity in the field. Customers can trust the 74LV244D for critical applications where stable operation is paramount.
Ordering Information
The 74LV244D is available for ordering under the part number 74LV244D,653 for the standard 20-pin SOIC package. For detailed information on ordering and shipping, please refer to NXP's official website or contact an authorized distributor.