EN
  • EN
  • DE

AD827JR

Part No AD827JR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Speed, Low Power Dual Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138414-AD827JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD827JR CAD Model

Description

AD827JR High-Speed, Low-Power Dual Operational Amplifier

The AD827JR from Analog Devices Inc. is a high-performance, dual operational amplifier that delivers a blend of speed, precision, and low-power consumption. This op-amp is designed to cater to a broad spectrum of applications, ranging from professional audio and video equipment to various types of electronic instrumentation.

Key Features

  • High Speed: The AD827JR boasts a high slew rate and fast settling time, making it an ideal choice for applications requiring rapid signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, the AD827JR is designed for efficiency, ensuring minimal power usage and heat generation.
  • Dual Amplifier Design: This device integrates two independent op-amps in a single package, providing excellent channel separation and saving space on the circuit board.
  • Wide Bandwidth: With a wide bandwidth, the AD827JR can handle a broad range of frequencies, making it versatile for different signal processing tasks.
  • Low Distortion: The operational amplifier exhibits low total harmonic distortion (THD), which is crucial for maintaining signal fidelity in audio and communication systems.

Typical Applications

The AD827JR's unique combination of speed and precision makes it suitable for a variety of applications, including:

  • Professional audio equipment
  • Active filters and signal conditioning
  • Video and broadcast equipment
  • Data acquisition systems
  • Telecommunications
  • High-quality imaging systems

Product Specifications

The AD827JR comes in a compact SOIC package, which is ideal for space-constrained applications. It operates over a wide range of power supply voltages, from ±5 V to ±15 V, providing flexibility in various system designs. The device also features a low input bias current and offset voltage, which contribute to its high accuracy and stability over time and temperature variations.

In summary, the AD827JR from Analog Devices Inc. is a versatile dual operational amplifier that combines high-speed performance with low-power operation, making it an excellent choice for engineers and designers looking to optimize their signal processing systems.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2838 $58.2704
20+ $5.9764 $119.5280
30+ $5.7897 $173.6910
42+ $5.6029 $235.3218
54+ $5.4162 $292.4748
72+ $4.8559 $349.6248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess