EN
  • EN
  • DE

HD9650WCJ4BGH

Part No HD9650WCJ4BGH
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Phenom X4 9650 Socket AM2 (940)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952459-HD9650WCJ4BGH
Series *
Ultra Librarian 3D Model Ultra Librarian HD9650WCJ4BGH CAD Model

Description

The AMD HD9650WCJ4BGH is an embedded microprocessor that provides processing power and graphical capabilities for a range of applications. This processor is designed for embedded systems that require reliable performance and integrated graphics, offering a balance of efficiency and functionality.

Applications:

  • Industrial Control Systems
  • Digital Gaming
  • Medical Imaging Equipment
  • Kiosks
  • Networking and Communication Devices

Features:

  • Integrated Graphics Processing Unit (GPU): Offers integrated graphics for rendering visual content and supporting display outputs.
  • Multi-Core Architecture: Provides enhanced multitasking capabilities with multiple processing cores.
  • Energy Efficient Design: Optimizes power consumption for extended operation in embedded environments.
  • Extended Temperature Range: Designed to operate reliably in a wide range of environmental conditions.
  • High-Speed Memory Interface: Supports fast memory access for improved system performance.

Benefits:

  • Enhanced Graphics Performance: Integrated GPU accelerates rendering of visual data, enhancing user experience.
  • Improved Multitasking: Multi-core design allows for efficient handling of multiple processes simultaneously.
  • Reduced Power Consumption: Energy-efficient architecture minimizes power usage, extending battery life in portable applications.
  • Increased Reliability: Extended temperature range ensures stable operation in harsh environmental conditions.
  • Seamless Integration: Compatible with various operating systems and embedded platforms for easy deployment.

Additional Details:

The AMD HD9650WCJ4BGH embedded microprocessor includes features such as support for DDR3 memory, integrated I/O interfaces (USB, SATA, Ethernet), and compatibility with various operating systems, including Windows Embedded and Linux. Technical specifications, such as clock speed, cache size, and thermal design power (TDP), vary depending on the specific configuration. Refer to the manufacturer's documentation for detailed specifications and compatibility information.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess