EN
  • EN
  • DE
  • IT

FM64D1G12MA-5BAE

Part No FM64D1G12MA-5BAE
Manufacturer ESMT
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823376-FM64D1G12MA-5BAE
Ultra Librarian 3D Model Ultra Librarian FM64D1G12MA-5BAE CAD Model

Description

The FM64D1G12MA-5BAE is a high-performance CMOS DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by ESMT (Elite Semiconductor Memory Technology Inc.). It's designed for systems requiring low power consumption and high bandwidth, making it suitable for a variety of applications.

Applications

  • Embedded Systems
  • Networking Devices
  • Consumer Electronics (e.g., Smart TVs, Set-Top Boxes)
  • Industrial Control Systems
  • Mobile Devices
  • Gaming Consoles

Features

  • Capacity: 1Gb (128M x 8)
  • DDR3L: Low Voltage Operation (1.35V) for reduced power consumption
  • Data Rate: Up to 1600 Mbps (Mega bits per second)
  • Interface: Standard DDR3 interface
  • Operating Temperature Range: Typically industrial grade (-40°C to +85°C)
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • RoHS Compliant

Benefits

  • Low Power Consumption: DDR3L technology significantly reduces power consumption compared to standard DDR3, making it ideal for battery-powered devices and energy-efficient systems.
  • High Bandwidth: Supports data rates up to 1600 Mbps, enabling fast data transfer and improved system performance.
  • Increased System Performance: Provides the necessary memory bandwidth for demanding applications such as video processing, gaming, and data analysis.
  • Reliable Operation: Designed for reliable operation in a wide range of environmental conditions.
  • Cost-Effective: Offers a good balance of performance and cost.

Additional Details

This DDR3L SDRAM module is commonly used in applications where power efficiency and performance are critical. The 1Gb capacity is sufficient for many embedded and consumer electronics devices. The module is compliant with JEDEC standards for DDR3L SDRAM, ensuring compatibility with a wide range of processors and chipsets. The FBGA package allows for high-density mounting on the printed circuit board. The timing parameters are optimized for reliable operation at the specified data rates.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess