EN
  • EN
  • DE

MAX921ESA

Part No MAX921ESA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SINGLE-SUPP 8-SOIC / Ultra Low-Power, Single/Dual-Supply Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output (Typ) 50mA
Current - Quiescent (Maximum) 5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Part Number Series MAX921
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803333-MAX921ESA
Ultra Librarian 3D Model Ultra Librarian MAX921ESA CAD Model

Description

The MAX921ESA, a state-of-the-art comparator manufactured by Maxim Integrated, is designed to offer a perfect blend of speed, power efficiency, and reliability for a range of electronic applications. This comparator is particularly suitable for portable and battery-powered devices due to its low power consumption and single-supply operation.

Key Features

  • Single-Supply Operation: Ranging from +2.5V to +11V, the MAX921ESA is versatile and ideal for systems that require minimal power consumption.
  • Low Power: With a quiescent current of just 4µA, this device is optimized for power-sensitive applications, extending battery life without compromising performance.
  • High-Speed Performance: A propagation delay of typically 150ns ensures swift response times, making it suitable for high-speed signal processing tasks.
  • Internal Voltage Reference: The built-in 1.182V reference voltage enables precise threshold settings and simplifies the design process by reducing external component requirements.
  • Push-Pull Output: The comparator features a TTL/CMOS-compatible output that eliminates the need for an external pull-up resistor.
  • Temperature Range: The device operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh conditions.

Applications

With its robust feature set, the MAX921ESA is well-suited for a variety of applications, including:

  • Battery Monitoring
  • Threshold Detectors/Switches
  • Zero-Crossing Detectors
  • Window Comparators
  • Timer Circuits
  • Portable Instrumentation

Package and Availability

The MAX921ESA comes in a compact 8-pin SOIC package, providing an excellent balance of size and performance for space-constrained designs. Its industry-standard footprint ensures compatibility with a wide range of PCB layouts and simplifies integration into existing and new systems. Check with authorized distributors for availability and bulk pricing options.

Conclusion

Maxim Integrated's MAX921ESA comparator offers an exceptional combination of low power, high speed, and precision. Its internal reference and single-supply operation make it a versatile choice for designers looking to enhance the efficiency and performance of their electronic systems.

You May Also Be Interested in

Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3017 $53.0170
23+ $4.3502 $100.0546
36+ $4.2142 $151.7112
50+ $4.0783 $203.9150
64+ $3.9423 $252.3072
85+ $3.5345 $300.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess