EN
  • EN
  • DE

M29F400FB55M3E2

Part No M29F400FB55M3E2
Manufacturer Micron Technology Inc.
Catalog Flash
Description NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 55ns Automotive 44-Pin SO W Tray / IC FLASH 4MBIT 55NS 44SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mb (512K x 8, 256K x 16)
Write Cycle Time - Word, Page 55ns
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 44-SOIC (0.496", 12.60mm Width)
Manufacturer Package 44-SO
Win Source Part Number 784938-M29F400FB55M3E2
Popularity Medium
Supply and Demand Status Balance
Family Name M29F400FB
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M29F400FB55M3E2 CAD Model

Description

The M29F400FB55M3E2 is a 4 Mbit (512KB) Flash memory device manufactured by Micron Technology. It is organized as 524,288 bytes and is designed for a wide range of embedded applications where non-volatile storage is essential. This Flash memory offers fast access times and low power consumption, making it suitable for portable and battery-powered devices.

Applications:

  • Embedded systems: Used for storing firmware, configuration data, and boot code.
  • Industrial control: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer electronics: Found in digital cameras, MP3 players, and other portable devices.
  • Networking equipment: Utilized in routers, switches, and modems for storing configuration files.
  • Medical devices: Incorporated into medical instruments for storing patient data and software.

Features:

  • 4 Mbit (512KB) memory capacity: Provides ample storage for embedded applications.
  • Sector Erase Architecture: Allows for selective erasure of individual sectors, improving efficiency.
  • Fast Access Time: 55ns access time for quick data retrieval.
  • Single 5V Supply: Operates on a single 5V power supply for ease of integration.
  • Low Power Consumption: Minimizes power consumption in both active and standby modes.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power.

Benefits:

  • Reliable data storage: Provides non-volatile storage, ensuring data retention even when power is removed.
  • Fast programming and erase times: Enables quick updates and modifications of stored data.
  • Low power consumption: Extends battery life in portable devices.
  • Ease of integration: Simple interface and standard packaging facilitate integration into various systems.
  • Cost-effective solution: Offers a competitive price point for embedded storage applications.

Additional Details:

The M29F400FB55M3E2 features a top boot sector architecture, which is beneficial for storing boot code and critical system data. It supports various programming and erase algorithms to optimize performance and reliability. The device is available in standard packages such as TSOP and PLCC. It is important to consult the datasheet for detailed specifications, including timing characteristics, voltage levels, and environmental ratings. Micron Technology provides comprehensive documentation and support for this Flash memory device.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess