EN
  • EN
  • DE

WM8990E

Part No WM8990E
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411090-WM8990E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8990E CAD Model

Description

The WM8990E is a low power stereo CODEC with integrated Class D speaker drivers from Cirrus Logic. It is designed for portable audio applications, offering high-fidelity audio playback and recording capabilities, along with low power consumption for extended battery life.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming devices

Features:

  • Stereo Class D speaker drivers
  • Low power consumption
  • Integrated headphone amplifier
  • Digital audio interface (I2S/PCM)
  • Microphone bias
  • Digital volume control
  • Advanced power management
  • High SNR for DAC and ADC

Benefits:

  • High-quality audio performance: Provides clear and crisp audio output.
  • Extended battery life: Low power consumption ensures longer usage.
  • Reduced board space: Integrated functions minimize external components.
  • Versatile audio connectivity: Supports various digital audio interfaces.
  • Easy to integrate: Simple design and control for quick integration.

Additional Details:

The WM8990E is a highly integrated audio codec solution aimed at portable consumer electronic devices. It combines a high-performance stereo DAC and ADC with Class D speaker drivers and a headphone amplifier. The device features a flexible digital audio interface that supports I2S and PCM formats. It is controlled through a standard I2C interface. The integrated Class D amplifiers are capable of driving speakers directly, eliminating the need for external amplifiers. The CODEC also incorporates a microphone bias circuit, making it suitable for voice recording applications. The digital volume control allows precise adjustment of the audio output level. The device's low power consumption is achieved through advanced power management techniques, including automatic power-down of unused modules. The WM8990E is available in a small, surface-mount package, making it ideal for space-constrained applications. Its high SNR for both DAC and ADC ensures high-fidelity audio playback and recording performance. It is suitable for use in mobile phone, tablets and portable gaming devices.

You May Also Be Interested in

Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7348 $60.7180
85+ $1.4230 $120.9550
130+ $1.3791 $179.2830
175+ $1.3340 $233.4500
225+ $1.2901 $290.2725
300+ $1.1562 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess