EN
  • EN
  • DE

AM9150-35DC

Part No AM9150-35DC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1024x4 High-Speed Static R/W RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1144232-AM9150-35DC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM9150-35DC CAD Model

Description

The AM9150-35DC is a static RAM (SRAM) chip manufactured by Advanced Micro Devices (AMD). This chip is a high-speed memory device used for temporary storage of data in various electronic systems. Given the 'AM' prefix and the '9150' series, it is likely an older generation SRAM, potentially used in legacy systems or specialized applications.

SRAM offers fast access times compared to other memory types like DRAM, making it suitable for applications where speed is critical. However, SRAM is generally more expensive and consumes more power than DRAM, leading to its use in smaller cache memory or specialized applications where performance outweighs cost and power considerations.

Applications:

  • Cache Memory: Used in processors and other integrated circuits to store frequently accessed data for fast retrieval.
  • Embedded Systems: Provides fast local memory in microcontrollers and other embedded devices.
  • Test Equipment: Utilized in high-speed test and measurement instruments for temporary data storage.

Features:

  • Fast Access Time: Enables quick reading and writing of data.
  • Static Storage: Retains data as long as power is supplied, without the need for refreshing.
  • Simple Interface: Easy to integrate with various microprocessors and digital systems.

Benefits:

  • Improved System Performance: Reduces latency by providing quick access to critical data.
  • Simplified Design: Eases integration into existing systems due to its straightforward interface.
  • Reliable Data Storage: Ensures data integrity due to its static storage mechanism.

The AM9150-35DC would have been characterized by its access time (e.g., 35ns, as indicated in the part number), its storage capacity (likely a few kilobytes), and its operating voltage. Specific technical details like pinout diagrams, voltage requirements, and temperature ranges would be critical for proper integration, and typically found in the manufacturer's datasheet. While this information is likely available from archived AMD documentation, obtaining the specific datasheet might require contacting legacy component suppliers or searching specialized component databases. Proper handling and electrostatic discharge (ESD) precautions are essential when working with SRAM chips to prevent damage.

You May Also Be Interested in

RF Micro Devices
Lowest to $2.8390
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Rohm Semiconductor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Genesys
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess