EN
  • EN
  • DE

SMAJ4740E3/TR13

Part No SMAJ4740E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 7.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4740
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1281014-SMAJ4740E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4740E3/TR13 CAD Model

Description

Microchip Technology SMAJ4740E3/TR13 Product Overview

The SMAJ4740E3/TR13 is a high-quality Zener diode from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This Zener diode is designed to provide a precise voltage reference and is commonly used for voltage regulation and protection purposes in a wide range of electronic applications.

Key Features

  • Voltage Range: The SMAJ4740E3/TR13 offers a Zener voltage of 10V, making it suitable for applications that require a stable reference voltage around this value.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant amounts of power, ensuring reliable operation under various conditions.
  • Package: The device comes in a DO-214AC (SMA) surface-mount package, providing a compact solution that is ideal for space-constrained applications.
  • High Surge Capability: It is capable of withstanding surge currents, offering protection against voltage spikes and enhancing the durability of the end application.
  • Temperature Range: The operating temperature range of -55°C to +150°C allows the SMAJ4740E3/TR13 to function effectively in extreme environmental conditions.

Applications

The SMAJ4740E3/TR13 Zener diode is versatile and can be used in a variety of applications, including:

  • Power management in consumer electronics.
  • Voltage regulation in industrial systems.
  • Overvoltage protection in automotive circuits.
  • Reference voltage in battery chargers.
  • Telecommunication devices.

Quality and Reliability

Microchip Technology is known for their commitment to quality and the SMAJ4740E3/TR13 is no exception. It is manufactured to high standards, ensuring consistent performance and reliability. This Zener diode is a testament to Microchip's dedication to providing components that meet the rigorous demands of the electronics industry.

Ordering Information

The SMAJ4740E3/TR13 is supplied in tape and reel format (TR13), facilitating efficient assembly during the manufacturing process, especially for high-volume production. For detailed ordering and shipping information, contact an authorized Microchip Technology distributor or visit the Microchip Technology website.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess