EN
  • EN
  • DE

ADC081S101CIMF

Part No ADC081S101CIMF
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 | IC ADC 8BIT SAR SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number ADC081S101
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139602-ADC081S101CIMF
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC081S101CIMF CAD Model

Description

Introducing the ADC081S101CIMF from Texas Instruments

The ADC081S101CIMF is a premier analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, one of the leading semiconductor companies. This high-performance ADC is part of the ADC08xS101 family and is ideal for applications that require fast data acquisition and precise digital representation of analog signals.

Key Features

  • Resolution: The ADC081S101CIMF boasts an 8-bit resolution, providing a fine level of detail in analog-to-digital conversion.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (Mega-Samples Per Second), this ADC offers rapid data acquisition, making it suitable for high-speed systems.
  • Single Supply Operation: It operates on a single supply voltage ranging from 2.35V to 5.25V, which allows for flexible integration into various circuit designs and applications.
  • Low Power Consumption: The device is designed for low power consumption, with a typical operating current of just 1.1 mA, making it an excellent choice for power-sensitive applications.
  • Interface: It features a simple, SPI-compatible serial interface that ensures easy connectivity with microcontrollers and digital systems.
  • Package: The ADC is encapsulated in a small, surface-mount 6-pin SOT-23 package, which is space-efficient and suitable for compact circuit boards.

Applications

The ADC081S101CIMF is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Medical instruments
  • Hand-held devices
  • Communication systems
  • Automotive control systems

Its robust design and high-speed performance make it particularly well-suited for environments where precise and quick conversion of analog signals to digital data is critical.

Conclusion

The ADC081S101CIMF from Texas Instruments represents a blend of speed, precision, and power efficiency. Whether for industrial, automotive, or consumer electronics, this ADC offers a reliable solution for system designers looking to enhance their digital data processing capabilities. With its simple interface and compact form factor, the ADC081S101CIMF is poised to meet the demands of the most challenging applications that require high-speed ADCs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1039 $50.4936
58+ $1.7263 $100.1254
90+ $1.6724 $150.5160
124+ $1.6184 $200.6816
160+ $1.5645 $250.3200
214+ $1.4026 $300.1564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess