EN
  • EN
  • DE

PCM1822IRTER

Part No PCM1822IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description STEREO, 117-DB SNR, 192-KHZ, LOW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type ADC, Audio
Number of Channels 2
Resolution (Bits) 32 b
Sampling Rate (Per Second) 8k ~ 192k
Data Interface I²S
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366660-PCM1822IRTER
Ultra Librarian 3D Model Ultra Librarian PCM1822IRTER CAD Model

Description

The PCM1822IRTER, from the renowned semiconductor manufacturer Texas Instruments, is a high-performance audio analog-to-digital converter (ADC) designed for professional and consumer audio applications. This versatile component is an integral part of any system requiring high-quality digital audio conversion from analog sources.

Key Features

  • High-Resolution Audio: The PCM1822IRTER supports 24-bit resolution, providing studio-quality audio capture for the most demanding applications.
  • Sampling Rate Flexibility: With support for sampling rates ranging from 8 kHz to 96 kHz, it caters to a wide variety of audio formats and quality requirements.
  • Differential Inputs: The differential analog input structure enhances noise immunity, ensuring pristine audio conversion even in electrically noisy environments.
  • System Interface: The device features a simple, yet efficient, serial audio interface for easy integration into existing digital audio systems.
  • Low Power Consumption: Designed for efficiency, the PCM1822IRTER operates with low power consumption, making it ideal for portable and battery-powered applications.

Applications

The PCM1822IRTER is highly versatile and can be used in a variety of applications, including:

  • Professional audio recording equipment
  • High-fidelity home audio systems
  • Digital mixing consoles
  • Multitrack recorders
  • AV receivers

Technical Specifications

Some of the technical specifications that make the PCM1822IRTER stand out include:

  • Dynamic Range: Excellent dynamic performance ensures clear and precise audio capture.
  • THD+N: Low total harmonic distortion plus noise (THD+N) contributes to the high-fidelity reproduction of the original sound.
  • Package: Available in a compact QFN package, it is suitable for space-constrained applications without compromising on performance.

Conclusion

The PCM1822IRTER by Texas Instruments represents a blend of high audio quality, flexibility, and efficiency, making it a top choice for audio professionals and enthusiasts looking to capture and convert analog audio signals with precision and clarity. Its robust feature set ensures that it can meet the requirements of a broad range of audio applications.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3957 $50.3097
51+ $1.9657 $100.2507
79+ $1.9043 $150.4397
109+ $1.8429 $200.8761
141+ $1.7814 $251.1774
188+ $1.5972 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,865 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess