EN
  • EN
  • DE

LPC55S66JBD100K

Part No LPC55S66JBD100K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 100HLQFP / ARM® Cortex®-M33 LPC55S6x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 100-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity Flexcomm, I²C, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 144K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-LQFP Exposed Pad
Supplier Device Package 100-HLQFP (14x14)
Base Product Number LPC55S66
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-15314,LPC55S66JBD100,935376396557,2156-LPC55S66JBD100K,NXPNXPLPC55S66JBD100K
Standard Package 450
Win Source Part Number 1321994-LPC55S66JBD100K
Ultra Librarian 3D Model Ultra Librarian LPC55S66JBD100K CAD Model

Description

NXP LPC55S66JBD100K Microcontroller

The NXP LPC55S66JBD100K is a high-performance microcontroller that is part of the LPC5500 series, designed to cater to the increasing demands of embedded applications requiring efficiency, security, and functionality. This microcontroller is built on the Arm® Cortex®-M33 technology, which provides significant improvements in performance and energy efficiency.

With a dual-core configuration, the LPC55S66JBD100K operates at frequencies of up to 150 MHz, delivering the computational power necessary for complex algorithms and control processes. The integration of a co-processor specifically designed for handling digital signal processing (DSP) and floating-point operations enables this microcontroller to excel in tasks that involve audio processing, motor control, and advanced analytics.

Security is a cornerstone of the LPC55S66JBD100K design. The device features an array of security capabilities, including a hardware-based cryptographic accelerator, secure boot, and secure debug. This ensures that applications built on this microcontroller can protect sensitive data and prevent unauthorized access or tampering, which is paramount in today's connected world.

The microcontroller comes equipped with a versatile set of peripherals that enhance its connectivity and functionality. These include multiple high-speed USB interfaces with PHY, numerous serial communication interfaces such as SPI, I2C, and UART, as well as a variety of timers and input/output pins for interfacing with external hardware. This makes the LPC55S66JBD100K an ideal choice for a wide range of applications, from industrial control systems to IoT devices.

In terms of memory, the LPC55S66JBD100K offers ample resources with its integrated flash memory and SRAM, facilitating complex application development without the need for external memory components. This, combined with the support for a wide operating voltage range and low-power modes, makes the LPC55S66JBD100K a versatile and energy-efficient solution for embedded systems.

Overall, the NXP LPC55S66JBD100K microcontroller is a robust and feature-rich component that is well-suited for developers looking to create secure, high-performance embedded systems with a focus on future-proofing their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6615 $61.2920
19+ $6.2864 $119.4416
29+ $6.0900 $176.6100
40+ $5.8935 $235.7400
51+ $5.6971 $290.5521
68+ $5.1076 $347.3168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess