EN
  • EN
  • DE

SMAJ4762AE3/TR13

Part No SMAJ4762AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 82 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 62.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4762
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280301-SMAJ4762AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4762AE3/TR13 CAD Model

Description

Microchip Technology SMAJ4762AE3/TR13 Zener Diode

The SMAJ4762AE3/TR13 is a high-quality Zener diode from the renowned manufacturer Microchip Technology. This electronic component is designed to provide precision voltage regulation and protection in a wide array of electronic circuits. With its precise Zener voltage and the ability to handle a substantial power dissipation, it is an excellent choice for voltage reference or surge protection applications.

Key Features

  • Zener Voltage: The SMAJ4762AE3/TR13 has a Zener voltage of 51V, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 1.5W, this Zener diode can absorb significant power spikes without damage, ensuring stable operation of the device it is protecting.
  • Package: Packaged in a DO-214AC (SMA) surface-mount package, it is designed for compact PCB layouts and is easy to install in automated manufacturing processes.
  • High Reliability: The SMAJ4762AE3/TR13 is built to Microchip Technology's high-quality standards, ensuring reliable performance in critical applications.
  • Temperature Stability: This Zener diode offers excellent stability over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Tape and Reel Packaging: The component is supplied in tape and reel packaging (denoted by the /TR13 suffix), facilitating efficient pick-and-place assembly for high-volume production.

Applications

The SMAJ4762AE3/TR13 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Surge and overvoltage protection
  • Voltage reference in analog circuits
  • Consumer electronics
  • Telecommunication systems
  • Commercial and industrial electronics

Overall, the SMAJ4762AE3/TR13 Zener diode from Microchip Technology is a robust and reliable component that offers consistent performance for electronic designs requiring voltage regulation and protection. Whether used in simple consumer gadgets or complex industrial systems, this Zener diode stands up to the task with its impressive features and Microchip's commitment to quality.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Micro Commercial Co
Interface
Lowest to $0.1596
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess