EN
  • EN
  • DE

CSNP4GCR01-DPW

Part No CSNP4GCR01-DPW
Manufacturer CS Semiconductor
Catalog NAND Flash
Description 2.7V~3.6V 4Gbit 50MHz LGA-8(6x8) Memory (ICs) RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package LGA-8(6x8)
Voltage - Supply 2.7V~3.6V
Memory Size 4Gbit
Operating Temperature -40℃~+85℃
Clock Frequency 50MHz
Features Bad block management function;ECC error correction function;Hardware write protection function;Software write protection function
Interface SD interface;SPI
Standby Supply Current 70uA
Ultra Librarian 3D Model Ultra Librarian CSNP4GCR01-DPW CAD Model

Description

0201DS-1N5XJLW Inductor

The 0201DS-1N5XJLW is a highly efficient inductor ideal for integration into modern, compact electronic devices. Its specifically designed inductance value caters to diverse circuits that demand precision and reliability, making it highly sought after in cutting-edge electronic applications.

  • Applications/Projects:
    • Bluetooth and Wi-Fi modules
    • RF transceivers
    • Advanced sensor networks
  • Features and Benefits:
    • High inductance stability across variations in frequency and temperature
    • Small package size for minimal space occupation
    • Compatible with standard surface mount technologies (SMT)
  • Additional Details:
    • Compliant with current electronic industry standards
    • High degree of reliability in critical signal pathways
    • Efficient integration into existing circuit designs

You May Also Be Interested in

XTX Technology Inc.
2Gbit 2.7V~3.6V 104MHz SPI WSON-8 Memory (ICs) RoHS
Lowest to $28.8135
XTX Technology Inc.
1Gbit 2.7V~3.6V 50MHz SD interface LGA-8(6x8) Memory (ICs) RoHS
Lowest to $4.6568
XTX Technology Inc.
1Gbit 2.7V~3.6V 104MHz SPI WSON-8(6x8) Memory (ICs) RoHS
Lowest to $7.2762
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Kioxia America, Inc.
2Gbit 2.7V~3.6V 133MHz SPI WSON-8-EP(6x8) Memory (ICs) RoHS
Lowest to $2.9105
Kioxia America, Inc.
IC FLASH 2GBIT PARALLEL 67VFBGA
Lowest to $17.4626
XTX Technology Inc.
2Gbit 2.7V~3.6V 50MHz SPI LGA-8(6x8) Memory (ICs) RoHS
Lowest to $3.7836
SkyHigh Memory Limited
NAND Flash SLC,1Gb,4x,3V,x8,1bit,TS48
Lowest to $2.9104
Solidigm
Solid State Drives - SSD Solidigm Solid State Drive D5-P5430 Series (15.36 TB, E1.S 9.5mm PCIe 4.0 x4, 3D5, QLC) Generic Single Pack
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9850 $54.8350
25+ $4.0903 $102.2575
38+ $3.9625 $150.5750
53+ $3.8346 $203.2338
68+ $3.7068 $252.0624
91+ $3.3234 $302.4294
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,008 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess