EN
  • EN
  • DE

XT26G01CWSIGA

Part No XT26G01CWSIGA
Manufacturer XTX Technology Inc.
Catalog NAND Flash
Description 1Gbit 2.7V~3.6V 104MHz SPI WSON-8(6x8) Memory (ICs) RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package WSON-8(6x8)
Memory Size 1Gbit
Voltage - Supply 2.7V~3.6V
Operating Temperature -40℃~+85℃
Clock Frequency 104MHz
Features Read buffer function;Copy back write function;Write enable latch;Software reset function;Hardware write protection function;Software write protection function;ECC error correction function;OTP region write protection and lock function
Data Retention - TDR (Year) 10 years
Block Erase Time(tBE) 4ms
Page Programming Time (Tpp) 450us
Standby Supply Current 100uA
Interface SPI
Ultra Librarian 3D Model Ultra Librarian XT26G01CWSIGA CAD Model

You May Also Be Interested in

Mxic
BGA Memory (ICs) RoHS
Lowest to $71.6418
XTX Technology Inc.
2Gbit 2.7V~3.6V 50MHz SPI LGA-8(6x8) Memory (ICs) RoHS
Lowest to $3.7836
Solidigm
Solid State Drives - SSD Solidigm Solid State Drive D5-P5430 Series (15.36 TB, E1.S 9.5mm PCIe 4.0 x4, 3D5, QLC) Generic Single Pack
Need more? Email Us
Kioxia America, Inc.
2Gbit 2.7V~3.6V 133MHz SPI WSON-8-EP(6x8) Memory (ICs) RoHS
Lowest to $2.9105
Kioxia America, Inc.
IC FLASH 2GBIT PARALLEL 67VFBGA
Lowest to $17.4626
XTX Technology Inc.
1Gbit 2.7V~3.6V 50MHz SD interface LGA-8(6x8) Memory (ICs) RoHS
Lowest to $4.6568
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
XTX Technology Inc.
2Gbit 2.7V~3.6V 104MHz SPI WSON-8 Memory (ICs) RoHS
Lowest to $28.8135
SkyHigh Memory Limited
NAND Flash SLC,1Gb,4x,3V,x8,1bit,TS48
Lowest to $2.9104

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess