EN
  • EN
  • DE

XQ2V3000-4CG717M

Part No XQ2V3000-4CG717M
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description FPGA Virtexii 717CCGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031933-XQ2V3000-4CG717M
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XQ2V3000-4CG717M CAD Model

Description

The XQ2V3000-4CG717M is a Virtex-II Q Pro FPGA from Xilinx, designed for high-reliability applications requiring radiation tolerance and extreme performance. As a radiation-hardened FPGA, it provides a robust solution for aerospace, defense, and other harsh environment applications.

Applications:

  • Aerospace applications: Satellite systems, onboard processing, and space-based communications.
  • Defense systems: Missile guidance, radar processing, and secure communication systems.
  • High-energy physics: Data acquisition and processing in particle detectors.
  • Medical imaging: Advanced image processing in MRI and CT scanners.

Features:

  • Radiation Tolerance: Specifically designed and tested to withstand radiation effects in harsh environments.
  • High Density: Offers a large number of logic cells and memory blocks for complex designs.
  • Configurable Logic Blocks (CLBs): Provides versatile building blocks for implementing custom logic functions.
  • Block RAM: Integrated memory blocks for on-chip data storage and processing.
  • Digital Clock Managers (DCMs): Provides precise clock control and management for high-speed operation.
  • SelectIO Technology: Supports a wide range of I/O standards for interfacing with various external devices.
  • Advanced Packaging: CG717 package for enhanced thermal performance and signal integrity.

Benefits:

  • Reliable Operation in Harsh Environments: Ensures dependable performance in radiation-prone environments, minimizing downtime and errors.
  • High Performance: Enables the implementation of complex algorithms and data processing tasks at high speeds.
  • Design Flexibility: Allows for the customization of hardware to meet specific application requirements.
  • Reduced System Size and Cost: Integrates multiple functions into a single device, reducing the need for external components.
  • Simplified Design Process: Supported by Xilinx's comprehensive design tools and resources.

Technical Specifications:

The XQ2V3000-4CG717M features a 1.5V core voltage, configurable I/O, and is fabricated using advanced process technology. The CG717 package provides a high pin count for extensive connectivity. Detailed specifications can be found in the Xilinx Virtex-II Q Pro documentation.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $8,149.2538 $8,149.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess