EN
  • EN
  • DE

ZR78L05CSTOB

Part No ZR78L05CSTOB
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Max Power Dissipation 600 mW
Min Input Voltage 6.7 V
Min Operating Temperature -55 °C
Number of Outputs 1
Output Current 200 mA
Output Type Fixed
Output Voltage 5 V
Polarity Positive
RoHS Non-Compliant
Win Source Part Number 1106358-ZR78L05CSTOB
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZR78L05CSTOB CAD Model

Description

Product Overview: ZR78L05CSTOB from Diodes Incorporated

The ZR78L05CSTOB is a fixed voltage regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is part of Diodes Incorporated's extensive ZR series of voltage regulators, known for their reliability and efficiency.

The ZR78L05CSTOB is a three-terminal positive regulator with a preset 5V output, which is a common voltage used in a wide array of electronic circuits and devices. It is designed to offer a stable supply voltage for various components such as microcontrollers, sensors, and other digital and analog ICs. With its ability to provide a steady 5V output, it is an essential component in ensuring the smooth operation of electronic systems.

Key Features:

  • Output Voltage: Fixed at 5V, which is ideal for standard logic circuits and other 5V-operated devices.
  • Output Current: Capable of delivering up to 100mA, making it suitable for low-power applications.
  • Package Type: Comes in a TO-92 package, which is widely used for through-hole mounting and is known for its ease of installation.
  • Thermal Overload Protection: Ensures the device operates within safe temperature ranges, thereby preventing damage from overheating.
  • Short Circuit Protection: Offers built-in protection against short circuits, enhancing the overall durability and longevity of the regulator and the circuit it is used in.
  • Low Dropout Voltage: Designed to maintain regulation with a minimal difference between the input and output voltage, which improves efficiency.

With its robust set of features, the ZR78L05CSTOB is a versatile component that can be used in a variety of applications, ranging from consumer electronics to industrial control systems. Its compact size, coupled with its protective features, makes it an excellent choice for designs where space is at a premium and reliability is paramount.

Diodes Incorporated's commitment to quality ensures that the ZR78L05CSTOB voltage regulator is a dependable choice for designers and engineers looking to create stable and reliable electronic products. Whether you're working on a simple hobby project or a complex industrial system, this voltage regulator is an excellent choice for maintaining a consistent power supply.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess