EN
  • EN
  • DE

QMSA-0408-TR1

Part No QMSA-0408-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086854-QMSA-0408-TR1
Categories OEM Parts(O-R)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QMSA-0408-TR1 CAD Model

Description

The Avago Technologies QMSA-0408-TR1 is a low noise amplifier (LNA) designed for applications requiring high gain and low noise figure. This amplifier is engineered to enhance the sensitivity of receivers in various wireless communication systems. It is characterized by its compact size, low power consumption, and excellent linearity, making it suitable for use in cellular base stations, GPS receivers, and other communication systems.

Applications

  • Cellular Base Stations: Used in base stations to amplify weak signals and improve receiver sensitivity.
  • GPS Receivers: Employed in GPS receivers to enhance the detection of satellite signals.
  • Wireless Infrastructure: Utilized in wireless repeaters and amplifiers to improve signal coverage and performance.
  • Satellite Communication Systems: Integrated into satellite receivers to amplify weak signals and improve signal clarity.
  • Test and Measurement Equipment: Found in spectrum analyzers and signal generators to provide accurate and reliable signal amplification.

Features

  • Low Noise Figure: Minimizes noise added to the signal, improving receiver sensitivity.
  • High Gain: Amplifies weak signals, enhancing the detection of signals.
  • Compact Size: Small form factor allows for easy integration into various systems.
  • Surface Mount Technology (SMT): Facilitates easy and reliable assembly onto printed circuit boards.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) regulations, ensuring environmental safety.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the detection of weak signals, improving receiver performance.
  • Enhanced System Performance: High gain amplifies weak signals, improving overall system performance.
  • Simplified System Design: Compact size and SMT packaging simplify system integration.
  • Reduced Interference: Improved receiver sensitivity allows for better detection of signals in the presence of interference.
  • Environmentally Friendly: RoHS compliance ensures that the amplifier is free from hazardous substances.

Technical Specifications

The Avago Technologies QMSA-0408-TR1 typically includes specifications such as frequency range, gain, noise figure, and supply voltage. Detailed specifications can be found in the manufacturer's datasheet. The amplifier is designed with a robust construction to ensure reliable performance in various environmental conditions. It is suitable for applications requiring high performance and reliability in wireless communication systems.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Panjit
Need more? Email Us
Essentra Components
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Panjit
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess