EN
  • EN
  • DE

K6R1016V1C-JC10

Part No K6R1016V1C-JC10
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066851-K6R1016V1C-JC10
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K6R1016V1C-JC10 CAD Model

Description

The Samsung K6R1016V1C-JC10 is a high-speed, low-power 1M-bit static RAM (SRAM) organized as 64K x 16 bits. It's designed for applications requiring fast access times and low power consumption. Due to its characteristics, it's often employed in cache memory, networking equipment, and embedded systems.

Applications

  • Cache Memory: Used in computer systems to speed up access to frequently used data.
  • Networking Equipment: Found in routers, switches, and other networking devices for buffering and fast data access.
  • Embedded Systems: Integrated into various embedded applications where high-speed memory is crucial.
  • Industrial Control Systems: Employed in industrial environments requiring reliable and quick data processing.

Features

  • High-Speed Access Time: Provides quick data retrieval and storage, crucial for performance.
  • Low Power Consumption: Operates efficiently, reducing energy usage and heat generation.
  • 64K x 16-bit Organization: Offers a memory capacity of 1M-bit, organized to suit a wide range of applications.
  • Wide Operating Voltage: Supports a range of voltages allowing for flexible integration into different systems.
  • TTL Compatible Inputs and Outputs: Ensures easy interfacing with other digital components.
  • Three-State Output: Prevents bus contention in shared memory systems.
  • Data Retention Capability: Retains data even when power is off (with appropriate backup).

Benefits

  • Improved System Performance: Faster memory access translates to quicker overall system response.
  • Reduced Energy Costs: Lower power consumption leads to cost savings and a smaller carbon footprint.
  • Enhanced Reliability: Stable operation and data retention capabilities provide dependable performance.
  • Simplified Integration: TTL compatibility and flexible voltage options facilitate easier system design.
  • Increased System Density: Compact design allows for more memory to be packed into smaller spaces.

Additional Details

The K6R1016V1C-JC10 utilizes advanced CMOS technology to achieve its high performance and low power characteristics. It typically operates within a specific temperature range, often industrial grade (-40°C to +85°C), making it suitable for harsh environments. This SRAM supports asynchronous operation, simplifying memory control and timing. Its data retention voltage is designed to preserve data integrity during power interruptions. Packaging typically includes a standard form factor that is compatible with common PCB layouts.

You May Also Be Interested in

KIWI
Lowest to $0.0839
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Samsung
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Chilisin
Lowest to $0.0517
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess