EN
  • EN
  • DE

X25043SI-2.7

Part No X25043SI-2.7
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Programmable Watchdog Supervisory E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280791-X25043SI-2.7
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian X25043SI-2.7 CAD Model

Description

The X25043SI-2.7 is a 4K SPI Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Xicor Inc. (later acquired by Intersil, now Renesas). It is organized as 512 x 8 bits and is accessed via a simple Serial Peripheral Interface (SPI) bus. The device features low power consumption, making it suitable for portable and low-power applications.

Applications:

  • Data Storage in Embedded Systems
  • Configuration Storage
  • Calibration Data Storage
  • Parameter Storage in Industrial Equipment
  • Consumer Electronics

Features:

  • 4K (512 x 8) Bits of EEPROM
  • SPI Serial Interface: Simplifies connection to microcontrollers.
  • Low Power CMOS Technology: Minimizes power consumption.
  • Self-Timed Write Cycle: Reduces programming complexity.
  • Software Write Protection: Prevents accidental data corruption.
  • High Reliability: Provides long-term data retention.
  • Endurance: 1,000,000 Write Cycles

Benefits:

  • Non-Volatile Memory: Data is retained even when power is removed.
  • Easy Interface: SPI interface simplifies integration with microcontrollers.
  • Low Power Consumption: Suitable for battery-powered applications.
  • High Reliability: Ensures data integrity over time.
  • In-System Programmability: Allows for easy updates without removing the device.

Specifications:

  • Memory Size: 4096 bits (512 x 8)
  • Interface: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V (Specific to the X25043SI-2.7 variant)
  • Operating Temperature: -40°C to +85°C
  • Write Cycle Time: 5 ms (typical)
  • Data Retention: > 100 years
  • Package: SOIC-8

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess