EN
  • EN
  • DE

FMP200JT-52-22R

Part No FMP200JT-52-22R
Manufacturer Yageo
Catalog HOT - SALES and EOL Components
Description RES MF 2W 5% AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Tape & Box (TB)
Resistance 22 Ohms
Tolerance ±5%
Power (W) 2W
Composition Metal Film
Features Flame Proof, Safety
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package Axial
Supplier Device Package Axial
Parts Dimension 0.154" Dia x 0.354" L (3.90mm x 9.00mm)
Number of Terminations 2
Manufacturer Pack Quantity 1,000
MSL Level Not Applicable
Win Source Part Number 264286-FMP200JT-52-22R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMP200JT-52-22R CAD Model

Description

The Yageo FMP200JT-52-22R is a high-quality metal film resistor that is designed for use in a wide range of applications. This resistor has a resistance of 22 Ohms and a tolerance of ±5%. It is rated for use at up to 2W and has a temperature coefficient of ±100ppm/°C. The FMP200JT-52-22R is flame-proof and safety-rated, making it a reliable choice for use in demanding environments. This component is supplied in a tape and box package and has an axial supplier device package. The popularity of this component is low, and the supply and demand status is balanced. The manufacturer pack quantity is 1,000.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LAMP DRIVER 20-TSSOP EP
Lowest to $1.7106
Delta Electronics
Inductor RF Chip Wirewound 22uH 10% 7.96MHz 10Q-Factor Ferrite 0.25A 6Ohm DCR 0805 T/R / CHIP INDUCTOR 22.0UH10% 250MA 6.
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
Micron Technology Inc.
Lowest to $115.6717
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 25A 600VTO220AB
Lowest to $1.2822
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Littelfuse Inc.
Slow-Blow Chip Fuses | FUSE BOARD MNT 500MA 24VDC 0402
Lowest to $13.9755
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess