EN
  • EN
  • DE

LTW-3030AZL30

Part No LTW-3030AZL30
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED Middle POWER | LED AZL WARM WHITE 3000K 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel
Status Obsolete
Color White, Warm
CCT (K) 3000K
Flux at 25°C, Current - Test 116lm (100lm ~ 132lm)
Current - Test 150mA
Voltage - Forward (Vf) 6.3V
Lumens/Watt at Current - Test 123 lm/W
CRI (Color Rendering Index) 80
Current - Max 200mA
Viewing Angle 120°
Mounting Style SMD
Manufacturer Package 1212 (3030 Metric)
Supplier Device Package 3030
Parts Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.025" (0.63mm)
Thermal Resistance of Package 18°C/W
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1209508-LTW-3030AZL30
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTW-3030AZL30 CAD Model

Description

The Lite-On Inc. 1209508-LTW-3030AZL30 is an optoelectronic device with a maximum current of 200mA and a viewing angle of 120°.

  • Maximum Current: 200mA
  • Viewing Angle: 120°
  • CCT: 3000K
  • CRI (Color Rendering Index): 80
  • Thermal Resistance: 18°C/W
  • Packaging: reel
  • Mounting: SMD
  • Height: 0.025" (0.63mm) when seated
  • Popularity: medium
  • Status: obsolete
  • Manufacturer Pack Quantity: 1
  • ECCN: EAR99

You May Also Be Interested in

Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1811 $57.9520
780+ $0.1487 $115.9860
1,205+ $0.1441 $173.6405
1,660+ $0.1394 $231.4040
2,145+ $0.1347 $288.9315
2,870+ $0.1208 $346.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess