EN
  • EN
  • DE

SDINBDG4-16G-ZA

Part No SDINBDG4-16G-ZA
Manufacturer Diodes Incorporated
Catalog EMMC
Description 16GB eMMC iNAND AT EM122 Grade2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955861-SDINBDG4-16G-ZA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-16G-ZA CAD Model

Description

Introducing the SDINBDG4-16G-ZA from Diodes Incorporated

The SDINBDG4-16G-ZA is a cutting-edge NAND Flash memory product from Diodes Incorporated, designed to meet the high-performance and reliability standards required by today's sophisticated electronic devices. This memory solution is ideal for a wide range of applications, including embedded systems, mobile devices, and IoT gadgets.

With a storage capacity of 16GB, this eMMC (embedded Multi-Media Card) provides ample space for operating systems, applications, and user data. It utilizes advanced MLC (Multi-Level Cell) technology to store more information in the same physical space compared to single-level cell (SLC) NAND Flash, offering a balance between cost and performance.

The SDINBDG4-16G-ZA boasts a high-speed interface compliant with the latest eMMC 5.1 standard, ensuring fast data transfer rates that are essential for quick boot times and responsive application performance. This makes it an excellent choice for consumer electronics where speed is of the essence, such as smartphones, tablets, digital cameras, and gaming consoles.

Reliability is a cornerstone of the SDINBDG4-16G-ZA's design. Diodes Incorporated has implemented robust error correction code (ECC) capabilities to detect and correct data errors, enhancing the integrity and longevity of the stored data. Additionally, the product features wear-leveling algorithms that evenly distribute write and erase cycles across the memory cells, further extending the lifespan of the device.

For developers and manufacturers, the SDINBDG4-16G-ZA is engineered to simplify the design process. It comes in a standard 153-ball BGA package, which is compatible with most PCB designs and allows for easy integration into various platforms. The product also supports a wide range of operating temperatures, making it suitable for use in diverse environmental conditions.

In summary, the SDINBDG4-16G-ZA from Diodes Incorporated represents a reliable, high-performance storage solution that brings together capacity, speed, and durability. It stands out as a smart choice for anyone looking to enhance their product with a robust memory component.

You May Also Be Interested in

Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $76.3200
Samsung
16GB eMMC5.1
Lowest to $66.9403
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Samsung
16GB eMMC5.0
Lowest to $72.1805

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess