EN
  • EN
  • DE

HMC475ST89E

Part No HMC475ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-4.5GHZ SOT89 / RF Amplifier IC Cellular, CATV 0Hz ~ 4.5GHz SOT-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Frequency 0Hz ~ 4.5GHz
P1dB 22dBm
Gain 21.5dB
Noise Figure 3.8dB
RF Type Cellular, CATV
Voltage - Supply 8V ~ 12V
Current - Supply 110mA
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89
Base Product Number HMC475
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1127-2975
Standard Package 1
Win Source Part Number 1194119-HMC475ST89E
Ultra Librarian 3D Model Ultra Librarian HMC475ST89E CAD Model

Description

The HMC475ST89E from Analog Devices Inc. is a high-performance RF amplifier that is designed to deliver exceptional signal amplification in a wide range of wireless applications. This device is part of the renowned Hittite Microwave product line from Analog Devices and is known for its reliability and efficiency.

Key Features

  • Frequency Range: The HMC475ST89E operates over a broad frequency range, making it suitable for various applications, including cellular, 3G, LTE, ISM, WLAN, and WiMAX.
  • High Gain: It offers a high gain of 22 dB, which ensures a strong amplification of the input signal without significant degradation.
  • Output Power: With an output power of +17 dBm, this amplifier can drive a range of downstream components without requiring additional amplification stages.
  • Power Efficiency: The device features a power-efficient design, which makes it an ideal choice for portable and battery-powered applications.
  • Single Supply Voltage: The HMC475ST89E operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.

Applications

The versatility of the HMC475ST89E RF amplifier allows it to be used in a variety of applications. It is particularly well-suited for:

  • Wireless infrastructure
  • RFID systems
  • Test instrumentation
  • Fixed wireless access
  • Satellite communications systems

Package and Quality

The HMC475ST89E is offered in an industry-standard SOT89 package that is compact and suitable for space-constrained applications. Analog Devices Inc. is committed to maintaining the highest quality standards, ensuring that this amplifier meets the rigorous demands of commercial and industrial use.

Conclusion

The HMC475ST89E from Analog Devices Inc. represents a blend of performance, efficiency, and versatility. Whether for commercial telecommunications, aerospace, or defense applications, this RF amplifier is engineered to provide reliable and consistent signal amplification, making it a top choice for designers and engineers seeking a robust amplification solution.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2031 $78.2031
2+ $64.1667 $128.3334
3+ $62.1616 $186.4848
4+ $60.1563 $240.6252
5+ $58.1510 $290.7550
7+ $52.1355 $364.9485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess