Products specifications

Category Filters - Common Mode Chokes
Mfr Wurth Electronics Inc
Series WE-SL2
Package Tape & Reel
Product Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 20 kOhms @ 1 MHz
Inductance @ Frequency 4.7 mH @ 100 kHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 750mOhm
Voltage Rating - DC 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.362" L x 0.236" W (9.20mm x 6.00mm)
Height (Max) 0.205" (5.20mm)
Package / Case Horizontal, 4 PC Pad
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1155976-744220
Ultra Librarian 3D Model Ultra Librarian 744220 CAD Model

Description

The WE-SL2 is a common mode choke from Wurth Electronics Inc. WE-SL2 from Wurth Electronics Inc. is part of the WE-SL2 series and is designed for signal line filtering.

  • Series: WE-SL2
  • Voltage Rating: 80V DC
  • Current Rating: 500mA
  • Dimensions (L x W): 0.362" x 0.236" (9.20mm x 6.00mm)
  • Height: 0.205" (5.20mm)
  • Configuration: 2-Line
  • Impedance: 20 kOhms @ 1 MHz
  • Inductance: 4.7 mH @ 100 kHz
  • DC Resistance (DCR): 750mOhm (Max)
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel
  • PC Pads: 4
  • Temperature Range: -40°C to 125°C
  • Status: Active
  • Approval Agency: -

You May Also Be Interested in

TDK Corporation
CMC 200MA 2LN 36 OHM SMD
Lowest to $0.0908
ECAD model for MCZ1210AH360L2TA0G
Pulse
COMMON MODE CHOKE 6LN SMD
Need more? Email Us
ECAD model for 23Z106SMNL-T
Vishay
CMC 370MA 2LN 120 OHM SMD
Need more? Email Us
ECAD model for ICM0805ER121M
Wurth Electronics Inc
CMC 500UH 1A 2LN 3.3K OHM SMD
Lowest to $0.3593
ECAD model for 744223
Wurth Electronics Inc
CMC 32UH 8.5A 2LN TH
Need more? Email Us
ECAD model for 744842932
Pulse
COMMON MODE CHOKE 4LN SMD
Need more? Email Us
ECAD model for 23Z104SMNL
Wurth Electronics Inc
CMC 1MH 3A 2LN TH
Lowest to $5.9527
ECAD model for 744822301
Eaton Bussmann
CMC 62UH 1.9A 2LN SMD
Lowest to $4.0151
ECAD model for CMS1-9-R
Wurth Electronics Inc
CMC 10UH 1.6A 2LN 920 OHM SMD
Lowest to $0.2895
ECAD model for 744226

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3813 $51.4755
320+ $0.3128 $100.0960
495+ $0.3031 $150.0345
685+ $0.2933 $200.9105
885+ $0.2835 $250.8975
1,185+ $0.2542 $301.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,785 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention