Products specifications

Reference Date Code 1201+
Reference case SOD123W
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 748401-PTVS15VS1UTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTVS15VS1UTR CAD Model

Description

Overview of NXP's PTVS15VS1UTR Transient Voltage Suppressor

The PTVS15VS1UTR is a high-quality transient voltage suppressor (TVS) diode designed by NXP Semiconductors. This robust component is engineered to protect sensitive electronics from voltage spikes and surges, which can occur due to lightning strikes, load switch events, or other transient disturbances. The PTVS15VS1UTR is particularly well-suited for safeguarding high-speed data lines and power supply connections in a wide range of applications.

Key Features

  • Stand-off Voltage: The device boasts a stand-off voltage of 15V, providing a secure voltage threshold before clamping occurs.
  • Peak Pulse Power: With its ability to handle peak pulse power dissipation of 400W (10/1000μs waveform), the PTVS15VS1UTR offers reliable protection against powerful surges.
  • Low Clamping Voltage: The low clamping voltage ensures minimal impact on the circuit during a transient event, preserving the integrity of the protected components.
  • Fast Response Time: The TVS diode reacts quickly to transient events, providing immediate protection to the connected devices.
  • Unidirectional Protection: Designed for unidirectional transient voltage suppression, it is optimized for scenarios where specific polarity protection is required.

Applications

The PTVS15VS1UTR is ideal for a variety of applications, including:

  • Telecommunications systems
  • Networking equipment
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

Package and Quality

The TVS diode comes in an SOD-123W surface-mount package, which is compact and suitable for high-density PCB designs. The package is designed to optimize thermal performance, ensuring reliable operation under surge conditions. NXP's commitment to quality means the PTVS15VS1UTR is manufactured to meet the highest industry standards, offering consistent performance and reliability.

Conclusion

For designers looking to enhance the protection of their electronic systems, the PTVS15VS1UTR from NXP Semiconductors presents a reliable and efficient solution. Its combination of high surge capability, fast response time, and low clamping voltage makes it an essential component for safeguarding sensitive circuits against voltage transients.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1847 $56.3335
740+ $0.1516 $112.1840
1,145+ $0.1468 $168.0860
1,580+ $0.1421 $224.5180
2,040+ $0.1374 $280.2960
2,730+ $0.1232 $336.3360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 48,000 pieces
MOQ: 305 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention