Products specifications

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Tube/Rail
Status Active
Filter Type Signal Line
Number of Lines 4
DC Resistance (DCR) (Max) 200 mOhm
Mounting SMD (SMT)
Height (Max) 0.220" (5.59mm)
Dimension 8-SOIC (0.265", 6.73mm Width)
Win Source Part Number 135873-23Z104SMNL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23Z104SMNL CAD Model

Description

23Z104SMNL Product Description

The 23Z104SMNL capacitor is designed to provide superior capacitance stability and reliability in numerous electronic circuits. Suitable for applications where space and reliability are critical considerations.

  • Applications:
  • Power supply circuits
  • Signal smoothing circuits
  • Consumer electronics development
  • Industrial control systems
  • Features and Benefits:
  • High capacitance stability
  • Compact and robust form factor
  • Excellent temperature performance
  • Low dielectric loss

This component stands out as a dependable choice for developers focused on building efficient and long-lasting electronic circuits.

You May Also Be Interested in

Wurth Electronics Inc
CMC 30UH 3A 2LN TH
Lowest to $1.7326
ECAD model for 744841330
Pulse
COMMON MODE CHOKE 4LN SMD
Need more? Email Us
ECAD model for 23Z104SMNL
Eaton Bussmann
COMMON MODE CHOKE 230NH SMD / Line Common Mode Choke DCR
Need more? Email Us
ECAD model for CTX66-19270-R
TE Connectivity
CMC 3.7MH 2LN SMD
Need more? Email Us
ECAD model for MGPWC-00060-P
Laird-Signal Integrity Products
CMC 4A 2LN 40 OHM SMD
Need more? Email Us
ECAD model for CM3322P400R-10
Murata Power Solutions Inc.
CMC 1.2A 2LN TH
Need more? Email Us
ECAD model for 51505C
Wurth Electronics Inc
CMC 3.3MH 2.5A 2LN TH
Need more? Email Us
ECAD model for 744823333
Wurth Electronics Inc
CMC 32UH 8.5A 2LN TH
Need more? Email Us
ECAD model for 744842932
Wurth Electronics Inc
CMC 4.7MH 500MA 2LN 20K OHM SMD
Lowest to $0.3813
ECAD model for 744220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention