Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Wurth Electronics Inc
Series WE-SL2
Package Tape & Reel
Product Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 3.3 kOhms @ 6 MHz
Inductance @ Frequency 500 µH @ 100 kHz
Current Rating (Max) 1A
DC Resistance (DCR) (Max) 150mOhm
Voltage Rating - DC 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.362" L x 0.236" W (9.20mm x 6.00mm)
Height (Max) 0.209" (5.30mm)
Package / Case Horizontal, 4 PC Pad
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 547223-744223
Ultra Librarian 3D Model Ultra Librarian 744223 CAD Model

Description

The WE-SL2 series is a range of common mode chokes designed for signal line filtering applications.

  • Package: tape & reel
  • Size: 0.362" L x 0.236" W (9.20mm x 6.00mm)
  • Voltage Rating: 80V
  • Current Rating: 1A
  • Suitability: suitable for filtering low voltage and low current signals
  • Impedance: 3.3 kOhms @ 6 MHz
  • Inductance: 500 µH @ 100 kHz
  • Temperature Range: -40°C to 125°C
  • Conditions: suitable for a wide range of operating conditions
  • Compliance: RoHS compliant
  • Package: surface mount package
  • Benefit: excellent filtering capabilities and compact size
  • Verdict: an ideal choice for signal line filtering applications

You May Also Be Interested in

Wurth Electronics Inc
CMC 10UH 1.6A 2LN 920 OHM SMD
Lowest to €0.2629
ECAD model for 744226
Wurth Electronics Inc
CMC 32UH 8.5A 2LN TH
Need more? Email Us
ECAD model for 744842932
Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 1.5A 0.06Ohm DCR SMD T/R / CMC 1.5A 2LN 1 KOHM SMD
Lowest to €0.7996
ECAD model for DLW5BSM102SQ2L
TE Connectivity
CMC 3.7MH 2LN SMD
Need more? Email Us
ECAD model for MGPWC-00060-P
Vishay
CMC 370MA 2LN 120 OHM SMD
Need more? Email Us
ECAD model for ICM0805ER121M
Panasonic
Common Mode Chokes / Filters 0302 Common mode noose filter 90 ohm
Lowest to €0.0366
ECAD model for EXC14CS900H
Laird-Signal Integrity Products
CMC 51UH 800MA 2LN 3.8 KOHM SMD
Lowest to €3.7469
ECAD model for CC2824E513R-10
Wurth Electronics Inc
CMC 30UH 3A 2LN TH
Lowest to €1.5734
ECAD model for 744841330
TDK Corporation
CMC 100MA 2LN 50 OHM SMD
Lowest to €1.0850
ECAD model for MCZ1210DH500L2TA0G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ €0.3263 €52.2049
335+ €0.3057 €102.3983
520+ €0.2953 €153.5633
745+ €0.2746 €204.5840
965+ €0.2643 €255.0957
1,205+ €0.2540 €306.0647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80,000 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention