EN
  • EN
  • DE

CMS1-9-R

Part No CMS1-9-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 62UH 1.9A 2LN SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Eaton
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 62μH @ 100kHz
Current Rating (Max) 1.9A
DC Resistance (DCR) (Max) 35 mOhm (Typ)
Temperature Range - Operating -40°C to 160°C
Mounting SMD (SMT)
Height (Max) 0.102" (2.60mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 1029719-CMS1-9-R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CMS1-9-R CAD Model

Description

The Eaton 1029719-CMS1-9-R is a power line filter with a current rating of 1.9A.

  • Current Rating: 1.9A
  • Inductance: 62μH @ 100kHz
  • DC Resistance: 35 mOhm (Typ)
  • Mounting Type: SMD (SMT)
  • Height: 0.102" (2.60mm)
  • Temperature Range: -40°C to 160°C
  • Number of Lines: 2

You May Also Be Interested in

Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Pulse
CMC / Line Common Mode Choke DCR
Lowest to $136.8236
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Wurth Electronics Inc
CMC 17MH 4A 2LN TH
Need more? Email Us
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
TAI-TECH Advanced Electronics
22 UH @ 100 KHZ 2 LINE COMMON MO / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10 MHz 250mA DCR 500mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 3.3MH 1.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 120mOhm
Lowest to $4.3657
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0151 $52.1963
31+ $3.2944 $102.1264
47+ $3.1915 $150.0005
65+ $3.0885 $200.7525
84+ $2.9856 $250.7904
113+ $2.6767 $302.4671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess