Products specifications

Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Isolation Voltage 4000Vrms
Common Mode Transient Immunity (Min) 5kV/μs
Input Type DC
Output Type Open Drain
Channel Output Current 50mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise and Fall Time 23ns, 7ns
Forward Voltage 1.4V
Continuous forward current- Max 15mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1117510-VO0631T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VO0631T CAD Model

Description

Vishay presents an electronic component with the Win Source Part Number 1117510-VO0631T.

  • Component Type: isolator
  • Data Rate: 10MBd
  • Output Channels: 2
  • Output Type: open drain
  • Mounting: SMD (SMT) technology
  • Common Mode Transient Immunity: 5kV/μs
  • Maximum Propagation Delay: 100ns, 100ns
  • Isolation Voltage: 4000Vrms

You May Also Be Interested in

CEL
OPTOISO 5KV OPEN COLL 8SMD GW
Need more? Email Us
ECAD model for PS9687L2-V-E3
Everlight Electronics Co Ltd
OPTOISO 5KV 2CH OPEN COLL 8-DIP
Lowest to $1.3162
ECAD model for EL2630
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
ECAD model for HCPL-0466-000E
CEL
OPTOISO 2.5KV OPEN COLL 8SSOP
Lowest to $0.5653
ECAD model for PS9814-1-F3
CEL
OPTOISO 2.5KV OPN COLLECTOR 5SOP
Need more? Email Us
ECAD model for PS9714
CEL
OPTOISO 2.5KV 2CH OPEN COL 8SSOP
Lowest to $6.5579
ECAD model for PS9821-2-F3-AX
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $0.6028
ECAD model for PS9113
CEL
1 Mbps, OPEN COLLECTOR OUTPUT HIGH CMR, INTELLIGENT POWER MODULE 5-PIN SOP PHOTOCOUPLER
Need more? Email Us
ECAD model for PS9113-V-F3
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 8DIP GW
Need more? Email Us
ECAD model for 5962-8876901XA

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9771 $50.6107
41+ $2.4428 $100.1548
64+ $2.3665 $151.4560
88+ $2.2901 $201.5288
113+ $2.2138 $250.1594
152+ $1.9848 $301.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention