EN
  • EN
  • DE

W9751G8JB-25

Part No W9751G8JB-25
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410470-W9751G8JB-25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W9751G8JB-25 CAD Model

Description

The W9751G8JB-25 is a high-speed synchronous dynamic random-access memory (SDRAM) from Winbond Electronics. It's designed for applications requiring substantial memory bandwidth and efficient data access. This SDRAM chip is a key component in various electronic devices, contributing to overall system performance and responsiveness. The 'W9751G8JB' indicates a DDR2 SDRAM, likely with 1Gbit density. The '-25' suffix most likely signifies a particular speed grade or timing specification.

Applications

  • Graphics cards: Functions as frame buffer memory, storing and processing visual data for display.
  • Gaming consoles: Provides essential memory for rendering intricate game environments and textures.
  • Networking equipment: Supports high-speed data transfer and storage in devices like routers and switches.
  • Industrial control systems: Delivers reliable memory for real-time data acquisition and processing tasks.
  • Digital video recorders (DVRs): Used for storing video data across diverse resolutions and frame rates.

Features

  • 1Gb Density: Offers a significant amount of memory capacity for demanding applications.
  • DDR2 Interface: Facilitates high-speed data transfer rates, enhancing system performance.
  • Clock Rate: Operates at high clock frequencies, enabling rapid data access. The '-25' designation likely corresponds to a specific clock speed.
  • Double Data Rate: Transmits data on both rising and falling edges of the clock signal, effectively doubling bandwidth.
  • Low Power Consumption: Engineered for efficient power usage, contributing to extended battery life in portable devices and reduced energy consumption in stationary systems.
  • Lead-Free Package: Complies with environmental standards, ensuring environmentally friendly manufacturing practices.
  • Multiple Refresh Options: Provides various refresh modes to optimize power consumption and performance based on the application's needs.

Benefits

  • Enhanced System Performance: The high-speed DDR2 interface supports quicker data transfer rates, leading to improved overall system performance.
  • Improved Graphics Capabilities: Supplies the necessary memory bandwidth for rendering sophisticated graphics and textures in gaming and video processing.
  • Increased Responsiveness: Swift data access times contribute to a more responsive and fluid user experience.
  • Lower Power Consumption: The low-power design helps prolong battery life in portable devices and minimizes energy costs in fixed installations.
  • Dependable Data Storage: Offers a stable and reliable memory solution for critical data storage applications.

The W9751G8JB-25 typically comes in an FBGA (Fine-pitch Ball Grid Array) package. It operates at a voltage around 1.8V and is designed to withstand industrial temperature ranges, making it suitable for a broad range of operating environments. As a DDR2 SDRAM, it presents a cost-effective and high-performance option for applications that demand a balance of speed, capacity, and power efficiency. The '-25' marking indicates tighter timing and potentially a higher clock speed compared to the base W9751G8JB model, optimizing it for specific performance requirements.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7792 $60.4672
38+ $3.1012 $117.8456
58+ $3.0042 $174.2436
80+ $2.9071 $232.5680
103+ $2.8113 $289.5639
138+ $2.5202 $347.7876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess