EN
  • EN
  • DE

FDS8449-F085

Part No FDS8449-F085
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 40V 7.6A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) at 25°C 7.6A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 29mOhm at 7.6A, 10V
Vgs(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 11nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 760pF at 20V
Power Dissipation (Maximum) 2.5W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801776-FDS8449-F085
Ultra Librarian 3D Model Ultra Librarian FDS8449-F085 CAD Model

Description

ON Semiconductor FDS8449-F085 N-Channel PowerTrench® MOSFET

The ON Semiconductor FDS8449-F085 is a high-performance N-Channel PowerTrench® MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is part of ON Semiconductor's advanced MOSFET technology portfolio that combines low on-resistance with a high switching speed, making it an excellent choice for power supply and motor drive applications.

Key Features

  • Low On-Resistance (RDS(on)): The FDS8449-F085 boasts an exceptionally low on-resistance, which results in reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Capability: This MOSFET supports a continuous drain current (ID) of up to 15A, making it suitable for high current applications.
  • High-Speed Switching: With fast switching capabilities, the FDS8449-F085 can operate efficiently at high frequencies, which is crucial for applications like switching power supplies and DC-DC converters.
  • PowerTrench® Technology: The PowerTrench® process technology ensures minimal gate charge (Qg), low gate-to-drain charge (Qgd), and optimal reverse recovery characteristics, which are essential for high-efficiency power management.
  • Thermal Management: The FDS8449-F085 is encapsulated in a surface-mount package designed to optimize thermal performance and reduce the form factor of the end application.

Applications

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Battery Management Systems
  • Load Switching
  • Power Management in Portable Devices

The FDS8449-F085 is a testament to ON Semiconductor's commitment to providing energy-efficient, reliable, and high-performance components. Whether for consumer electronics, automotive systems, or industrial applications, this MOSFET is engineered to meet the rigorous demands of modern electronic devices. With its robust design and advanced technology, the FDS8449-F085 is an ideal solution for designers looking to enhance efficiency, reduce footprint, and achieve superior switching performance in their power management systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.4852 $54.4852
3+ $44.7059 $134.1177
4+ $43.3088 $173.2352
5+ $41.9117 $209.5585
7+ $40.5147 $283.6029
9+ $36.3235 $326.9115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess