EN
  • EN
  • DE

W83L771G

Part No W83L771G
Manufacturer Winbond Electronics
Catalog PMIC - Thermal Management
Description IC H/W MONITOR 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 80°C, External Sensor
Topology ADC, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating 0°C to 80°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 057499-W83L771G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83L771G CAD Model

Description

The W83L771G electronic component is manufactured by Nuvoton Technology Corporation of America.

  • Supply and Demand Status: Balance
  • Win Source Part Number: 057499
  • Packaging: Tube/rail
  • Mounting: SMD (SMT)
  • Purpose: Hardware monitor
  • Output Type: SMBus
  • Topology: ADC, Register Bank
  • Sensor Type: Internal and external
  • Sensing Temperature (external): 0°C to 80°C
  • Output Alarm: Yes
  • Output Fan: No
  • Operating Temperature: 0°C to 80°C
  • Case/Package: 8-TSSOP
  • Operating Voltage: 2.97 V to 3.63 V

You May Also Be Interested in

Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4574 $59.4620
310+ $0.3754 $116.3740
480+ $0.3638 $174.6240
660+ $0.3523 $232.5180
850+ $0.3407 $289.5950
1,140+ $0.3049 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,185 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess