EN
  • EN
  • DE

W25Q32BVSSSG

Part No W25Q32BVSSSG
Manufacturer Winbond Electronics
Catalog Memory
Description IC FLASH  /  FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 5 ns 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Winbond Electronics
Series SpiFlash®
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (4M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 50µs, 3ms
Access Time 5 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number W25Q32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 256-W25Q32BVSSSG
Standard Package 1
Win Source Part Number 1104369-W25Q32BVSSSG
Ultra Librarian 3D Model Ultra Librarian W25Q32BVSSSG CAD Model

Description

The Winbond W25Q32BVSSSG is a 32M-bit Serial Flash memory, with advanced security features and flexible architecture. It operates on a single 2.7V to 3.6V power supply and is accessed through a standard SPI interface. This memory is designed for a wide variety of read, erase, and program operations.

Applications

  • Embedded systems
  • Firmware storage
  • Data storage
  • Networking devices
  • Consumer electronics
  • Industrial controls

Features

  • 32M-bit (4M-byte) capacity
  • Standard SPI interface: Supports SPI modes 0 and 3
  • Dual/Quad SPI: High performance
  • Clock frequency: Up to 80MHz
  • Page program: 256 bytes per page
  • Sector erase: 4KB sectors
  • Block erase: 32KB or 64KB blocks
  • Chip erase
  • Write protection: Software and hardware write protection
  • Low power consumption: Active and standby modes
  • Operating voltage: 2.7V to 3.6V
  • Operating temperature range: -40°C to +85°C
  • Package: SOIC-8

Benefits

  • Large storage capacity suits complex firmware and data storage needs.
  • Standard SPI interface ensures easy integration with microcontrollers.
  • Fast clock frequency enables high-speed data transfer.
  • Flexible erase options allow efficient memory management.
  • Write protection features safeguard critical data from accidental modification.
  • Low power consumption maximizes battery life in portable devices.

Additional Details

The W25Q32BVSSSG utilizes advanced flash memory technology, offering reliable non-volatile storage. The device supports standard SPI, Dual SPI, and Quad SPI modes, providing flexibility in system design and performance optimization. With a clock frequency of up to 80MHz, data can be transferred quickly and efficiently. The memory is organized into pages, sectors, and blocks, allowing for fine-grained control over erase operations. The integrated write protection features ensure that critical data remains safe from unauthorized modification. This Flash memory is often used to store boot code, configuration data, and application code in embedded systems. The small SOIC-8 package allows it to be incorporated into compact devices. The part is lead-free and RoHS compliant.

You May Also Be Interested in

STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess