EN
  • EN
  • DE

M36DR232A120ZA6T

Part No M36DR232A120ZA6T
Manufacturer STMicroelectronics
Catalog Memory
Description M36DR232A120ZA6T St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Data Bus Width 16 b
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 2.2 V
Memory Size 4 MB
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Number of Pins 66
RoHS Non-Compliant
Win Source Part Number 1073796-M36DR232A120ZA6T
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36DR232A120ZA6T CAD Model

Description

Introducing the M36DR232A120ZA6T from STMicroelectronics

The M36DR232A120ZA6T is a robust memory solution from the reputable semiconductor manufacturer, STMicroelectronics. This product is part of the high-performance M36 series and is designed to cater to the demanding needs of modern electronic applications. It is a perfect choice for designers looking for a reliable and efficient non-volatile memory component.

Key Features

  • Dual Memory Banks: The device incorporates two memory banks, which enables simultaneous read and write operations, enhancing the overall performance and flexibility of the component.
  • Large Storage Capacity: With a substantial memory size, users can store ample amounts of data without worrying about space constraints.
  • Fast Access Times: The M36DR232A120ZA6T offers quick access times, which is critical for applications requiring high-speed data retrieval.
  • Low Power Consumption: Designed with power efficiency in mind, this memory device is suitable for battery-powered applications, ensuring minimal power drain and extended battery life.
  • High Reliability: STMicroelectronics is known for its commitment to quality, and this product is no exception, offering high reliability and stability under various conditions.

Applications

The versatility of the M36DR232A120ZA6T makes it an ideal choice for a wide range of applications, including but not limited to:

  • Mobile and handheld devices
  • Automotive systems
  • Embedded control systems
  • Industrial automation
  • Internet of Things (IoT) devices

Technical Specifications

Here are some of the technical specifications that make the M36DR232A120ZA6T stand out:

  • Memory Type: Non-Volatile
  • Memory Format: FLASH + EEPROM
  • Memory Size: 232Mbit (FLASH) + 120Kbit (EEPROM)
  • Write Cycle Time: Typical values that ensure efficient operations
  • Operating Temperature Range: Suitable for various environments
  • Package / Case: Secure and robust packaging for optimal protection

Overall, the M36DR232A120ZA6T from STMicroelectronics is a sophisticated and dependable memory solution that offers a blend of performance, capacity, and durability, making it a top choice for your electronic design needs.

You May Also Be Interested in

Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess