EN
  • EN
  • DE

M02066G-51

Part No M02066G-51
Manufacturer MACOM Technology Solutions
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 3GBPS 3.63V 24BCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Laser Diode Driver
Data Rate 3Gbps
Number of Channels 1
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 70 mA
Current - Modulation 85mA
Current - Bias 100 mA
Operating Temperature -40°C ~ 85°C
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-BCC (4x4)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian M02066G-51 CAD Model

Description

NULL

You May Also Be Interested in

Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess