EN
  • EN
  • DE

ST93C46CM1

Part No ST93C46CM1
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
RoHS Compliant
Win Source Part Number 993091-ST93C46CM1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST93C46CM1 CAD Model

Description

ST93C46CM1 - EEPROM Memory

The ST93C46CM1 is a 1 Kbit Electrically Erasable Programmable Memory (EEPROM) product from STMicroelectronics, designed with a focus on high reliability, endurance, and ease of integration in various electronic systems. This memory device operates on a wide voltage range, making it suitable for a diverse array of applications.

Key Features

  • Memory Size: 1 Kbit organized as 64 x 16 or 128 x 8 bits selectable by ORG pin
  • Data Retention: Guaranteed for 40 years
  • Write Endurance: Capable of withstanding 1 million write cycles
  • Voltage Range: Operates on a wide voltage range of 4.5V to 5.5V
  • Access Time: Fast read and write access time
  • Operating Temperature: Industrial range from -40°C to +85°C
  • Package: Available in SO8N and TSSOP8 packages for flexible PCB design
  • Serial Interface: Supports Serial Peripheral Interface (SPI) bus

Applications

The ST93C46CM1 is a versatile memory component that finds applications across various industries. It is commonly used in:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Telecommunication devices
  • Portable devices
  • Medical equipment

Reliability and Quality

STMicroelectronics ensures that the ST93C46CM1 meets the highest quality and reliability standards. Each device undergoes rigorous testing to guarantee performance under extreme conditions and to provide consistent operation over its lifetime. This commitment to quality makes the ST93C46CM1 a trusted choice for designers looking to incorporate a reliable EEPROM solution into their electronic designs.

You May Also Be Interested in

STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess