EN
  • EN
  • DE

M27C256B-80XF1

Part No M27C256B-80XF1
Manufacturer STMicroelectronics
Catalog Memory
Description IC 27C256-85 28PIN Dil
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 80 ns
Mounting SMD (SMT)
Case / Package CDIP
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Current 50 mA
Max Supply Voltage 5.25 V
Memory Size 32 kB
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Number of Pins 28
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1073528-M27C256B-80XF1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C256B-80XF1 CAD Model

Description

The M27C256B-80XF1 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This device is specifically designed for applications that require fast access to data and a stable, reliable storage medium that can be erased and reprogrammed. It is widely utilized in embedded systems, automotive applications, and various electronic devices where a robust non-volatile memory is crucial.

Key Features

  • Memory Size: 256 Kbit (32K x 8)
  • Access Time: 80 ns
  • Single 5V Supply: The device operates on a single 5V power supply, making it compatible with standard digital circuits.
  • Programming Voltage: 12.75V ± 0.25V
  • Extended Temperature Range: The M27C256B-80XF1 is designed to operate within an extended temperature range, making it suitable for industrial applications.
  • Package: Available in a 28-pin Ceramic DIP (Dual In-line Package), providing robustness and ease of handling.
  • CMOS Technology: Manufactured using CMOS technology, which ensures low power consumption and high noise immunity.
  • Transparent Lid: The device comes with a transparent lid that allows for exposure to ultraviolet light to erase the data, providing an easy way to reuse the EPROM.

Applications

The versatility of the M27C256B-80XF1 makes it suitable for a wide range of applications. It can be used in:

  • Microprocessor systems
  • Computer BIOS chips
  • Embedded systems for control processes
  • Automotive electronics
  • Industrial machinery
  • Telecommunications equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27C256B-80XF1 is no exception. It has been rigorously tested to meet high standards, ensuring that it performs consistently over time, even in the most demanding conditions.

With its combination of speed, density, and reliability, the M27C256B-80XF1 EPROM is an excellent choice for designers who require a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess