EN
  • EN
  • DE

U0404FC36C-T73-2

Part No U0404FC36C-T73-2
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 384569-U0404FC36C-T73-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U0404FC36C-T73-2 CAD Model

Description

The U0404FC36C-T73-2 is a TVS (Transient Voltage Suppressor) diode array from Protek Devices, designed to protect sensitive electronic components from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is tailored for applications requiring robust protection in a compact form factor.

Applications

  • Smartphones and Tablets: Protecting I/O ports and data lines.
  • Wearable Devices: Ensuring reliability in devices exposed to frequent handling.
  • Portable Electronics: General ESD and surge protection for mobile devices.
  • Industrial Control Systems: Protecting communication interfaces and control circuitry.
  • Automotive Electronics: Safeguarding sensitive automotive components from voltage transients.

Features

  • Four-Channel Protection: Provides protection for up to four separate lines, reducing component count.
  • Low Clamping Voltage: Limits the voltage seen by protected components during transient events.
  • Low Capacitance: Minimizes signal distortion in high-speed data applications.
  • Small Footprint: Allows for easy integration into densely populated PCBs.
  • RoHS Compliant: Adheres to environmental regulations by minimizing hazardous substances.

Benefits

  • Enhanced System Reliability: Prevents damage from ESD and surge events, reducing failure rates.
  • Extended Product Lifespan: Protects electronic devices from voltage transients, increasing their operational life.
  • Reduced Warranty Costs: Minimizes the risk of field failures, leading to lower warranty claims.
  • Simplified Design: Easy to integrate into existing designs with minimal changes.
  • Improved Signal Integrity: Maintains signal quality in high-speed data applications due to its low capacitance.

Technical Specifications

The U0404FC36C-T73-2 is a 4-line TVS diode array. For precise specifications, including breakdown voltage, clamping voltage, capacitance, and other electrical characteristics, it is essential to refer to the official datasheet from Protek Devices. Ensure that the device is properly grounded and that PCB layout guidelines are followed to maximize its protection effectiveness. Also, verify the T73-2 suffix refers to its packing, shipping and shelf life details.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $0.9385
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess