EN
  • EN
  • DE

U2391B

Part No U2391B
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384721-U2391B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U2391B CAD Model

Description

The Atmel U2391B is a single-chip transmitter designed for use in remote control and telemetry applications, specifically optimized for low-power consumption and cost-effectiveness. It's designed to transmit data wirelessly over short to medium ranges, commonly found in applications such as keyless entry systems, garage door openers, and other remote control devices.

Applications

  • Remote Keyless Entry (RKE) Systems: Used in automotive RKE systems for wireless locking and unlocking.
  • Garage Door Openers: Integrated into garage door opener transmitters for wireless control.
  • Home Automation: Employed in home automation systems for remote control of devices.
  • Security Systems: Used in security systems for transmitting alarm signals.
  • Telemetry Applications: Suitable for wireless telemetry applications where data needs to be transmitted from sensors or other remote devices.

Features

  • Single-Chip Transmitter: Integrates all necessary transmitter functions into a single integrated circuit.
  • Low Power Consumption: Designed for low power operation, ideal for battery-powered devices.
  • ASK Modulation: Primarily uses Amplitude Shift Keying (ASK) modulation for data transmission.
  • UHF Frequency Range: Operates in the UHF frequency range (typically 300 MHz to 950 MHz).
  • Small Package: Available in a compact package suitable for space-constrained designs.

Benefits

  • Extended Battery Life: Low power consumption extends the battery life of remote control devices.
  • Simplified System Design: Single-chip integration simplifies system design and reduces component count.
  • Cost-Effective Solution: Provides a cost-effective solution for wireless remote control applications.
  • Reliable Transmission: ASK modulation provides reliable data transmission in suitable environments.

Additional Details

The Atmel U2391B typically requires an external antenna to achieve optimal transmission range. It may have programmable output power settings to adjust the signal strength. The device will likely include frequency calibration capabilities for stable operation. The operating voltage range is typically between 2.0V and 3.6V. The specific package type will vary depending on the manufacturer and application. The RF frequency used by the device is determined by external components. Designed to comply with regulatory requirements for short-range devices. A microcontroller or other digital circuit will be needed to encode and transmit the data. May feature a sleep mode to reduce power consumption when not actively transmitting.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess