EN
  • EN
  • DE

VEMD5060X01

Part No VEMD5060X01
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 430 TO 1100 NM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Vishay Semiconductor Opto Division
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Wavelength 820nm
Color - Enhanced -
Spectral Range 350nm ~ 1070nm
Diode Type PIN
Responsivity @ nm -
Response Time 30ns
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Dark (Typ) 200pA
Active Area 7.5mm²
Viewing Angle 130°
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Base Product Number VEMD5060
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1372041-VEMD5060X01
Ultra Librarian 3D Model Ultra Librarian VEMD5060X01 CAD Model

Description

The VEMD5060X01 is an active photodiode sensor manufactured by Vishay Semiconductor Opto Division.

  • Series: Automotive, AEC-Q101
  • Package / Case: 4-SMD, no lead
  • Temperature Range: -40°C to 110°C
  • Response Time: 30ns
  • Reverse Voltage: 20V
  • Viewing Angle: 130°
  • Spectral Range: 350nm to 1070nm
  • Active Area: 7.5mm²
  • Dark Current: 200pA (typical)
  • Mounting Type: Surface Mount
  • ECCN: EAR99

You May Also Be Interested in

LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTODIODE PIN 900NM W/FLTR 5MM
Lowest to $0.9428
Vishay
SENSOR PHOTODIODE 940NM 2SMD
Lowest to $1.0187
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD
Lowest to $86.1068
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
Vishay
PHOTODIODE PIN HIGH SPEED 5MM
Lowest to $1.0840
LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $1.5131

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6194 $56.6790
80+ $1.3287 $106.2960
120+ $1.2872 $154.4640
165+ $1.2457 $205.5405
210+ $1.2042 $252.8820
280+ $1.0796 $302.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess