EN
  • EN
  • DE

TEMD5120X01

Part No TEMD5120X01
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 790 TO 1050 NM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 8 Weeks
Features Photodiode 940nm 100ns 130° 4-SMD, No Lead
Manufacturer Vishay
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name TEMD5120
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.6050
Other Part Number 751-1049-1-ND, TEMD5120X01CT, 751-1049-6-ND, 751-1049-2-ND, 751-1049-6, TEMD5120X01DKR, TEMD5120X01TR, 751-1049-1, 751-1049-2
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899484-TEMD5120X01
Ultra Librarian 3D Model Ultra Librarian TEMD5120X01 CAD Model

Description

The Vishay TEMD5120X01 is a photodiode that is designed for use in a wide range of applications.

  • Operating Temperature Range: The device has an operating temperature range of -40°C to 100°C
  • Package: and is available in a 4-SMD, No Lead package.
  • Mounting: The device is surface mountable
  • Wavelength: and has a wavelength of 940nm.
  • Use: The device is ideal for use in applications where high performance and reliability are required.

You May Also Be Interested in

Analog Devices Inc.
DISCRETE FILTERED PHOTODIODE / Photodiode 850nm 258ns, 260ns 8-WFDFN Exposed Pad, CSP
Need more? Email Us
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.0835
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM 3SMD GW
Lowest to $0.7631
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Vishay
PHOTODIODE 350 TO 1070 NM / Photodiode 900nm 100ns 60° 3-SMD, No Lead
Lowest to $1.0683
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 950NM 2SMD GW / Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Need more? Email Us
Advanced Photonix, Inc.
PHOTODIOD 800-1700NM .075MM 1206 / Photodiode
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1255 $51.0120
58+ $1.7440 $101.1520
89+ $1.6895 $150.3655
123+ $1.6350 $201.1050
159+ $1.5805 $251.2995
212+ $1.4170 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess