EN
  • EN
  • DE

ADPD2140WBCPZN-RL

Part No ADPD2140WBCPZN-RL
Manufacturer Analog Devices Inc.
Catalog Optical Sensors - Photodiodes
Description DISCRETE FILTERED PHOTODIODE / Photodiode 850nm 258ns, 260ns 8-WFDFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Analog Devices Inc.
Package Tape & Reel
Wavelength 850nm
Color - Enhanced Infrared (NIR)
Spectral Range 800nm ~ 1080nm
Responsivity @ nm 0.4 A/W @ 880nm, 0.025 A/W @ 660nm
Response Time 258ns, 260ns
Voltage - DC Reverse (Vr) (Max) 8 V
Current - Dark (Typ) 0.786pA
Active Area 0.363mm²
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Base Product Number ADPD2140
Standard Package 10,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345429-ADPD2140WBCPZN-RL
Ultra Librarian 3D Model Ultra Librarian ADPD2140WBCPZN-RL CAD Model

Description

Introducing the ADPD2140WBCPZN-RL by Analog Devices Inc.

The ADPD2140WBCPZN-RL is a cutting-edge optical sensor module designed and manufactured by the renowned Analog Devices Inc. This high-performance component is engineered for advanced applications in optical sensing, delivering unparalleled accuracy and efficiency. The ADPD2140WBCPZN-RL stands out in the market for its compact size, low power consumption, and exceptional sensitivity, making it an ideal choice for a wide range of industries including healthcare, wearables, and industrial monitoring systems.

Key Features and Benefits

  • High Sensitivity: The ADPD2140WBCPZN-RL boasts a highly sensitive photometric front end, providing precise measurements even in low-light conditions. This makes it suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor module operates on low power, thereby extending the battery life of portable and wearable devices.
  • Compact Form Factor: The small footprint of the ADPD2140WBCPZN-RL allows for easy integration into space-constrained designs without compromising performance.
  • Integrated Features: The module comes with integrated ambient light rejection, which significantly reduces the influence of external light sources and enhances measurement reliability.
  • Flexible Integration: Featuring an I2C interface, the ADPD2140WBCPZN-RL can be seamlessly integrated into existing systems, providing a straightforward solution for upgrading or designing new products.

Applications

  • Wearable Health Monitoring Devices
  • Smart Watches and Fitness Trackers
  • Industrial Monitoring Systems
  • Portable Medical Equipment
  • Optical Heart Rate Monitoring

With its robust design and versatile capabilities, the ADPD2140WBCPZN-RL from Analog Devices Inc. represents a significant advancement in optical sensor technology. It offers designers the flexibility and performance needed to create innovative and responsive products that meet the demands of today's tech-savvy consumers and industrial applications. Whether you're developing the next generation of wearable devices or upgrading existing systems, the ADPD2140WBCPZN-RL is an excellent choice that promises reliability and precision.

Explore the potential of the ADPD2140WBCPZN-RL and take your product designs to the next level with Analog Devices Inc.'s commitment to quality and innovation.

You May Also Be Interested in

Honeywell
PHOTODIODE PILL PACK / Photodiode Module 2-Pin Metal Can
Need more? Email Us
Vishay
SENSOR PHOTODIODE 540NM SMD / Ambient Light Sensor
Lowest to $0.5473
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568
Vishay
PHOTODIODE 440 TO 700 NM / Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Lowest to $1.0949
Rohm Semiconductor
SENSOR PHOTODIODE 940NM 2SMD / Surface mount type photo diode
Lowest to $0.2482
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213
Vishay
SENSOR PHOTODIODE 940NM SMD / Silicon PIN Photodiode, RoHS Compliant
Lowest to $0.4705
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Lowest to $0.7283
Lite-On Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess