EN
  • EN
  • DE
  • IT

BQ25980YFFR

Part No BQ25980YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CNTL LI-ION 2CEL 80DSBGA / Charger IC Lithium Ion/Polymer 80-DSBGA (3.2x4.1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current
Charge Current - Max 4.75A
Voltage - Supply (Max) 9.54V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 80-UFBGA, DSBGA
Supplier Device Package 80-DSBGA (3.2x4.1)
Base Product Number BQ25980
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342418-BQ25980YFFR
Ultra Librarian 3D Model Ultra Librarian BQ25980YFFR CAD Model

Description

Introducing the Texas Instruments BQ25980YFFR

The BQ25980YFFR from Texas Instruments is a state-of-the-art integrated circuit designed for the modern demands of battery management in portable electronics. This cutting-edge chip is a testament to Texas Instruments' commitment to providing innovative solutions for power management and efficiency.

Efficient Battery Charging

The BQ25980YFFR boasts an impressive array of features aimed at enhancing the charging experience. It is a fast-charging battery management solution that supports high input voltage fast charging, allowing devices to power up quickly and efficiently. This is particularly beneficial for users who are frequently on the move and require their devices to be ready to use with minimal downtime.

Advanced Safety Features

Safety is paramount when it comes to battery management, and the BQ25980YFFR is equipped with multiple protection features. It includes over-voltage, over-current, and thermal protection to ensure that the battery operates within safe parameters, thus prolonging the life of the battery and the device it powers. These advanced safety features provide peace of mind for both manufacturers and end-users, knowing that their devices are protected against common electrical hazards.

Compact Design

With the trend towards miniaturization in electronics, the BQ25980YFFR is designed to fit into the smallest of spaces without compromising on performance. Its compact form factor makes it an ideal choice for space-constrained applications such as wearables, smartphones, and other portable devices.

Technical Specifications

  • High-Efficiency Fast Charging
  • Integrated safety features for over-voltage, over-current, and thermal protection
  • Support for high input voltage
  • Small footprint for easy integration into portable devices

The BQ25980YFFR is a testament to Texas Instruments' expertise in power management technology. It is designed to meet the needs of a wide range of applications, ensuring that devices not only charge quickly but do so with the utmost safety and efficiency. Whether for personal electronics, medical devices, or any portable application, the BQ25980YFFR is a reliable and high-performing solution that stands out in the fast-paced world of technology.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8762 $63.5048
8+ $13.0266 $104.2128
12+ $12.6195 $151.4340
17+ $12.2125 $207.6125
22+ $11.8054 $259.7188
29+ $10.5841 $306.9389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,804 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess