EN
  • EN
  • DE

MAX9722AEUE+T

Part No MAX9722AEUE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .13W STER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DirectDrive
Packaging Reel - TR
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 130mW x 2 @ 32 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-TSSOP
Package 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 707524-MAX9722AEUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9722
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9722AEUE+T CAD Model

Description

Maxim Integrated's MAX9722AEUE+T: High-Fidelity Headphone Amplifier

Maxim Integrated's MAX9722AEUE+T is a premium audio component designed to deliver exceptional sound quality for a wide range of consumer electronics. This high-fidelity headphone amplifier is particularly suitable for portable devices such as smartphones, tablets, laptops, and portable media players, where space is at a premium and power efficiency is crucial.

The MAX9722AEUE+T features a DirectDrive® architecture that eliminates the need for bulky DC-blocking capacitors, resulting in a smaller footprint and a simplified circuit design. This innovative approach not only saves space but also enhances audio performance by providing a cleaner, more direct signal path for the audio signal.

With its low 0.00003% total harmonic distortion plus noise (THD+N) and 110dB signal-to-noise ratio (SNR), the MAX9722AEUE+T ensures crystal-clear sound reproduction that is true to the original recording. The device can deliver up to 130mW of output power per channel into a 16Ω load, making it powerful enough to drive a wide range of headphones, from high-impedance studio models to low-impedance earbuds.

The amplifier operates from a single 2.7V to 5.5V supply, providing designers with flexibility in terms of power sourcing. Additionally, it features a low quiescent current of only 4.1mA, which helps to extend battery life in portable applications. For further power savings, the MAX9722AEUE+T includes a shutdown mode that reduces the supply current to just 0.1µA.

Designed with portability in mind, the MAX9722AEUE+T comes in a compact 16-pin TSSOP package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +85°C makes it robust enough for use in a variety of environments.

The MAX9722AEUE+T is not just a testament to Maxim Integrated's commitment to high-quality audio performance; it is also an example of their dedication to creating products that meet the evolving needs of modern electronics. Whether you're designing the next generation of audio equipment or looking to upgrade an existing product, the MAX9722AEUE+T offers a perfect blend of power, performance, and size.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0915 $52.5555
40+ $2.5366 $101.4640
62+ $2.4573 $152.3526
85+ $2.3781 $202.1385
109+ $2.2988 $250.5692
146+ $2.0610 $300.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess