Products specifications

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 397594-U20DCT-E3/45
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U20DCT-E3/45 CAD Model

Description

The U20DCT-E3/45 is a rectifier diode manufactured by Vishay Semiconductors. It is a discrete semiconductor device designed for high-efficiency rectification in various power supply and power conversion applications. This diode is characterized by its fast recovery time and low forward voltage drop, contributing to improved system efficiency and reduced heat dissipation.

Applications:

  • Switch-mode power supplies (SMPS): Used as a rectifier in the secondary side of SMPS to convert AC voltage to DC voltage efficiently.
  • Freewheeling diode in inductive loads: Employed as a freewheeling diode in circuits with inductive loads, such as relays and solenoids, to protect against voltage spikes during switching.
  • DC-DC converters: Applied in DC-DC converters to rectify the output voltage and provide a stable DC output.
  • Power inverters: Used in power inverters to rectify the AC output and provide a stable DC voltage for powering various loads.
  • General-purpose rectification: Employed in general-purpose rectification applications where a fast recovery diode is required.

Features:

  • Fast recovery time: Exhibits a fast reverse recovery time, minimizing switching losses and improving efficiency in high-frequency applications.
  • Low forward voltage drop: Features a low forward voltage drop, reducing power dissipation and improving overall efficiency.
  • High surge current capability: Can withstand high surge currents, providing robust performance and protection against transient events.
  • High reliability: Designed and manufactured to meet stringent quality standards, ensuring reliable operation in demanding environments.
  • RoHS compliant: Compliant with RoHS directives, minimizing the use of hazardous substances.

Benefits:

  • Improved efficiency: Fast recovery time and low forward voltage drop contribute to improved efficiency in power conversion circuits.
  • Reduced heat dissipation: Low forward voltage drop reduces power dissipation, minimizing heat generation and improving system reliability.
  • Enhanced system performance: Fast recovery time minimizes switching losses, enhancing the overall performance of the system.
  • Robust protection: High surge current capability provides robust protection against transient events, improving system reliability.
  • Environmentally friendly: RoHS compliance ensures that the device is environmentally friendly.

Additional Details:

The U20DCT-E3/45 is typically packaged in a DO-201AD package. The "E3" suffix indicates compliance with certain environmental standards. The "/45" likely indicates a specific voltage rating, potentially 45V, but datasheet verification is required for absolute confirmation. It's designed for automated assembly and offers a high level of reliability. Designers should consult the official Vishay datasheet for complete specifications, including voltage and current ratings, thermal characteristics, and package dimensions.

You May Also Be Interested in

ON Semiconductor
DIODE ARRAY GP 200V 3A DPAK / Diode Array 1 Pair Common Cathode 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Lowest to $10.7886
ECAD model for SSRD8620CTT4G
Diodes Incorporated
DIODE SBR 100V 10A TO252
Need more? Email Us
ECAD model for SBRT10A100CTL-13
Vishay
30 AMP SCHOTTKY BARRIER RECTIFIER | DIODE ARRAY SCHOTTKY 45V TO220AB
Need more? Email Us
ECAD model for MBR4045CT
STMicroelectronics
DIODE ARRAY 45V 20A D2PAK
Need more? Email Us
ECAD model for FERD40U45CG-TR
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 12
Need more? Email Us
ECAD model for MD120K16D1
IXYS
DIODE MODULE 1.6KV 380A / Diode Array 1 Pair Series Connection 1600 V 380A Chassis Mount Module
Need more? Email Us
ECAD model for MDMA380P1600KC
STMicroelectronics
DIODE ARRAY SCHOTTKY 80V I2PAK
Need more? Email Us
ECAD model for STPS30M80CR
Vishay
DIODE ARRAY SCHOTTKY 35V TO220AB / Diode Array 1 Pair Common Cathode 35 V 30A Through Hole TO-220-3
Need more? Email Us
ECAD model for VS-25CTQ035PBF
Diodes Incorporated
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 150V 20A D2PAK
Lowest to $0.3021
ECAD model for MBRB20150CT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention