EN
  • EN
  • DE

STPS30M80CR

Part No STPS30M80CR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 80V I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 80V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) at If 745mV at 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 40μA at 80V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Supplier Device Package I2PAK
Family Part Number STPS30M80C
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 756956-STPS30M80CR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS30M80CR CAD Model

Description

The STPS30M80CR is a robust and high-performance Power Schottky Rectifier, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This rectifying component is engineered to cater to the demanding needs of high-frequency power supply systems and is a perfect fit for applications requiring efficiency and reliability.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STPS30M80CR is suitable for high-temperature applications.
  • Low Forward Voltage Drop: The device ensures a low forward voltage drop (VF), which enhances overall system efficiency by minimizing power loss during conduction.
  • Avalanche Capability: This rectifier is capable of withstanding avalanche conditions, making it robust against unexpected voltage spikes.
  • High Surge Current Capability: It is designed to handle high surge currents, which is crucial for applications that experience short-duration overloads.

Applications

The STPS30M80CR is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Adapters and on-board DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Automotive applications
  • Power management systems

Package and Quality

The STPS30M80CR comes in a TO-220AB package, which is known for its good thermal performance and ease of installation. This package is widely accepted in the industry and compatible with various types of PCB designs. STMicroelectronics ensures that all their products meet the highest quality standards, and the STPS30M80CR is no exception. It complies with the rigorous demands of the automotive industry, making it a reliable choice for both industrial and automotive applications.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STPS30M80CR is compliant with the European Union’s RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment ensures that the product is not only powerful and efficient but also environmentally friendly.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5049 $60.1960
95+ $1.2348 $117.3060
145+ $1.1963 $173.4635
200+ $1.1577 $231.5400
260+ $1.1191 $290.9660
350+ $1.0034 $351.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess