EN
  • EN
  • DE

SBRT10A100CTL-13

Part No SBRT10A100CTL-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SBR 100V 10A TO252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) at If 780mV at 5A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 180μA at 100V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756440-SBRT10A100CTL-13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBRT10A100CTL-13 CAD Model

Description

Product Overview: SBRT10A100CTL-13 from Diodes Incorporated

The SBRT10A100CTL-13 is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This dual common cathode rectifier is engineered to provide efficient and reliable performance for a variety of applications, especially where low forward voltage drop and high surge current capability are required.

Key Features

  • Low Forward Voltage Drop: The device features a very low forward voltage drop, which enhances power efficiency and reduces thermal load on the system.
  • High Surge Current Capability: It can withstand high surge currents, making it suitable for applications that experience frequent power surges.
  • Power Pack Outline: Packaged in a PowerDI™5 package, it offers a compact footprint and low profile, making it ideal for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS standards, the SBRT10A100CTL-13 meets environmental regulations and reduces the use of hazardous substances in electronic devices.

Applications

The SBRT10A100CTL-13 is versatile and can be used in a wide range of applications. Its high efficiency and robust design make it well-suited for:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Battery Charging
  • Automotive Applications
  • Power Management Systems
  • LED Lighting
  • Solar Power Inverters

Technical Specifications

The SBRT10A100CTL-13 has a forward current of 10A and a maximum reverse voltage of 100V. It operates efficiently over a wide temperature range, ensuring reliability under varying environmental conditions. The device also features a low thermal resistance, contributing to its overall performance stability.

Conclusion

In summary, the SBRT10A100CTL-13 from Diodes Incorporated is a robust and efficient solution for high-performance rectification needs. Its low forward voltage drop, high surge current capability, and compact packaging make it an excellent choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess