Products specifications

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Infineon Technologies
Win Source Part Number 231421-BAS40-40-E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS40-40-E6327 CAD Model

Description

Overview

The BAS40-40-E6327 is engineered to deliver reliable and efficient performance in numerous electronic designs. Its ease of integration and robust features make it suitable for a wide range of applications.

Applications

  • Power supplies
  • Logic level shifting
  • Signal processing circuits
  • Consumer electronics

Features and Benefits

  • Minimal Forward Voltage Drop: Ensures energy-efficient performance.
  • High Speed Operation: Ideal for rapidly changing digital environments.
  • Compact Surface Mount Design: Eases layout in confined PCBs.
  • Reliability: Ensures excellent performance under varied conditions.

Additional Details

Well-suited for applications requiring high speed and efficiency, this diode supports innovation in electronic design by improving operational efficiency without compromising space.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 100V TO263 / Diode Array 1 Pair Common Cathode 100 V 15A Surface Mount TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Need more? Email Us
ECAD model for MBRS15100CT-Y MNG
ON Semiconductor
Common Cathode Silicon Dual Switching Diode | DIODE ARRAY GP 80V 100MA SOT723
Lowest to $0.0156
ECAD model for DAN222M3T5G
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F2N 1
Need more? Email Us
ECAD model for MF100A06F2N
Rohm Semiconductor
DIODE (RECTIFIER FRD) 150V-VR 40 / Diode Array 1 Pair Common Cathode 150 V 40A Surface Mount TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Lowest to $1.9593
ECAD model for RB238NS150FHTL
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F5 10
Lowest to $21.2722
ECAD model for MF100K06F5
STMicroelectronics
DIODE ARRAY 45V 20A D2PAK
Need more? Email Us
ECAD model for FERD40U45CG-TR
STMicroelectronics
DIODE ARRAY SCHOTTKY 80V I2PAK
Need more? Email Us
ECAD model for STPS30M80CR
Vishay
DIODE ARRAY SCHOTTKY 35V TO220AB / Diode Array 1 Pair Common Cathode 35 V 30A Through Hole TO-220-3
Need more? Email Us
ECAD model for VS-25CTQ035PBF
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 12
Lowest to $22.0653
ECAD model for MD120C08D1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention