EN
  • EN
  • DE

SSRD8620CTT4G

Part No SSRD8620CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 3A DPAK / Diode Array 1 Pair Common Cathode 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series Automotive, AEC-Q101, SWITCHMODE™
Package Tape & Reel
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Max) @ If 1.35 V @ 6 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 55 ns
Current - Reverse Leakage @ Vr 5 µA @ 200 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number SSRD8620
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 897762-SSRD8620CTT4G
Ultra Librarian 3D Model Ultra Librarian SSRD8620CTT4G CAD Model

Description

ON Semiconductor SSRD8620CTT4G Product Overview

The SSRD8620CTT4G is a high-performance, dual Schottky rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is engineered to meet the needs of modern, high-efficiency power supply systems, offering a combination of low forward voltage drop and high current handling capability.

Key Features

  • Low Forward Voltage Drop: The SSRD8620CTT4G features a very low forward voltage drop, which enhances system efficiency by reducing power losses during conduction.
  • High Current Rating: This device is capable of handling high forward currents, making it suitable for applications that demand robust current carrying capacity.
  • Power Dissipation: With its excellent thermal characteristics, the SSRD8620CTT4G is able to dissipate heat effectively, ensuring reliable operation even under high power conditions.
  • Dual Diode Configuration: The dual common-cathode configuration allows for use in a variety of circuit designs, providing design flexibility and saving board space.
  • Surface Mount Package: The SSRD8620CTT4G comes in a compact TO-252 (DPAK) surface-mount package, which is ideal for automated assembly processes and helps to reduce the overall size of the end product.

Applications

The ON Semiconductor SSRD8620CTT4G is well-suited for a wide range of applications, particularly where efficiency and thermal performance are crucial. Some of the common applications include:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in power inverters
  • Power factor correction (PFC) circuits
  • Automotive applications
  • LED lighting

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SSRD8620CTT4G is no exception. It is produced using stringent manufacturing processes, ensuring that each device meets the highest standards of performance and durability. The device also complies with RoHS standards, minimizing environmental impact and making it suitable for use in green energy applications.

Overall, the SSRD8620CTT4G from ON Semiconductor is a robust and reliable choice for designers looking to optimize their power circuitry with a high-efficiency, space-saving Schottky rectifier.

You May Also Be Interested in

IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6327 $57.7962
15+ $7.9037 $118.5555
23+ $7.6565 $176.0995
32+ $7.4093 $237.0976
41+ $7.1633 $293.6953
54+ $6.4218 $346.7772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess